Skyworks Solutions, Inc. Fixed Attenuator Pads ATN3580-07

Description
The ATN3580 series of attenuator chips incorporate thin film resistors on high resistivity silicon chips to achieve precision attenuation, tight flatness and high return loss to 40 GHz. The design uses a balanced TEE resistive structure to assure broad bandwidth performance. The thin film technology offers improved power handling capability in comparison to the traditional thick film printed attenuator. All ATN3580 attenuator chips are specified for their attenuation at DC. In addition, a wafer probe sample test is performed to 40 GHz to assure meeting the flatness specification. Skyworks' measurements indicate that attenuation typically increases with increasing frequency, as shown in Figure 1.
Request a Quote Datasheet
Description
The ATN3580 series of attenuator chips incorporate thin film resistors on high resistivity silicon chips to achieve precision attenuation, tight flatness and high return loss to 40 GHz. The design uses a balanced TEE resistive structure to assure broad bandwidth performance. The thin film technology offers improved power handling capability in comparison to the traditional thick film printed attenuator. All ATN3580 attenuator chips are specified for their attenuation at DC. In addition, a wafer probe sample test is performed to 40 GHz to assure meeting the flatness specification. Skyworks' measurements indicate that attenuation typically increases with increasing frequency, as shown in Figure 1.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator Pads - ATN3580-07 - Skyworks Solutions, Inc.
Irvine, CA, United States
Fixed Attenuator Pads
ATN3580-07
Fixed Attenuator Pads ATN3580-07
The ATN3580 series of attenuator chips incorporate thin film resistors on high resistivity silicon chips to achieve precision attenuation, tight flatness and high return loss to 40 GHz. The design uses a balanced TEE resistive structure to assure broad bandwidth performance. The thin film technology offers improved power handling capability in comparison to the traditional thick film printed attenuator. All ATN3580 attenuator chips are specified for their attenuation at DC. In addition, a wafer probe sample test is performed to 40 GHz to assure meeting the flatness specification. Skyworks' measurements indicate that attenuation typically increases with increasing frequency, as shown in Figure 1.

The ATN3580 series of attenuator chips incorporate thin film resistors on high resistivity silicon chips to achieve precision attenuation, tight flatness and high return loss to 40 GHz. The design uses a balanced TEE resistive structure to assure broad bandwidth performance. The thin film technology offers improved power handling capability in comparison to the traditional thick film printed attenuator. All ATN3580 attenuator chips are specified for their attenuation at DC. In addition, a wafer probe sample test is performed to 40 GHz to assure meeting the flatness specification. Skyworks' measurements indicate that attenuation typically increases with increasing frequency, as shown in Figure 1.

Supplier's Site
Attenuator - 852-ATN3580-07 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-ATN3580-07
Attenuator 852-ATN3580-07
RF ATTENUATOR 7DB MODULE Product overview: ATN3580-07 from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-ATN3580-07 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 7DB MODULE Product overview: ATN3580-07 from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-ATN3580-07 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - PCB Mount - ATN3580-07 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
ATN3580-07
Attenuator - PCB Mount ATN3580-07
Fixed Attenuator Pads

Fixed Attenuator Pads

Supplier's Site Datasheet
Attenuators - 863-1020-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1020-ND
Attenuators 863-1020-ND
RF Attenuators 7dB 100MHz ~ 40GHz 1W Module

RF Attenuators 7dB 100MHz ~ 40GHz 1W Module

Buy Now Datasheet
Laguna Hills, CA, United States
Attenuators - ATN3580-07
199501-ATN3580-07
Attenuators - ATN3580-07 199501-ATN3580-07
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 199501-ATN3580-07 Tolerance: ±0.25dB Power (Watts): 1W Frequency Range: 100MHz to 40GHz Attenuation Value: 7dB Categories: RF/IF and RFID Status: Active Dimension: Module Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 199501-ATN3580-07
Tolerance: ±0.25dB
Power (Watts): 1W
Frequency Range: 100MHz to 40GHz
Attenuation Value: 7dB
Categories: RF/IF and RFID
Status: Active
Dimension: Module
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Attenuators - ATN3580-07 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
ATN3580-07
Attenuators ATN3580-07
RF Attenuators 7dB 100 MHz ~ 40 GHz 1W Module

RF Attenuators 7dB 100 MHz ~ 40 GHz 1W Module

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number ATN3580-07 852-ATN3580-07 ATN3580-07 863-1020-ND 199501-ATN3580-07 ATN3580-07
Product Name Fixed Attenuator Pads Attenuator Attenuator - PCB Mount Attenuators Attenuators - ATN3580-07 Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

50OHM Attenuator - 852-SKY12230-12LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 1.7 to 2.3 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
RF/IF and RFID - Attenuators - 1236245-SKY12332-310LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.0 to 1 GHz
Package Type 32-VFQFN Exposed Pad
View Details
4 suppliers
0.01 – 4.0 GHz Seven-Bit Digital Attenuator with Serial and Parallel Drivers - SKY12343-364LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0100 to 4 GHz
Attenuation 31.75 dB
View Details
5 suppliers
Fixed Attenuator Pads - ATN3590-30 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 30 dB
View Details
4 suppliers