Skyworks Solutions, Inc. GaAs IC 1-Bit Digital Attenuator SKY12406-360LF

Description
Please note: SKY12406-360LF is being discontinued and is not recommended for new designs. The SKY12406-360LF is a pHEMT GaAs FET IC single bit attenuator packaged in an 2 x 2 mm 8-lead exposed pad plastic package for low-cost commercial applications. This attenuator has an LSB of 12 dB. The SKY12406-360LF is particularly suited where high attenuation accuracy, low insertion loss, and low intermodulation products are required. Typical applications include cellular radio, wireless data, and wireless local loop gain level control circuits.New! Skyworks Green products are lead (Pb)-free, Restriction of Hazardous Substances (RoHS) compliant, conform to the EIA/EICTA/JEITA Joint Industry Guide (JIG) Level A guidelines, and are free from antimony trioxide and brominated flame retardants.
Request a Quote Datasheet
Description
Please note: SKY12406-360LF is being discontinued and is not recommended for new designs. The SKY12406-360LF is a pHEMT GaAs FET IC single bit attenuator packaged in an 2 x 2 mm 8-lead exposed pad plastic package for low-cost commercial applications. This attenuator has an LSB of 12 dB. The SKY12406-360LF is particularly suited where high attenuation accuracy, low insertion loss, and low intermodulation products are required. Typical applications include cellular radio, wireless data, and wireless local loop gain level control circuits.New! Skyworks Green products are lead (Pb)-free, Restriction of Hazardous Substances (RoHS) compliant, conform to the EIA/EICTA/JEITA Joint Industry Guide (JIG) Level A guidelines, and are free from antimony trioxide and brominated flame retardants.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GaAs IC 1-Bit Digital Attenuator - SKY12406-360LF - Skyworks Solutions, Inc.
Irvine, CA, United States
GaAs IC 1-Bit Digital Attenuator
SKY12406-360LF
GaAs IC 1-Bit Digital Attenuator SKY12406-360LF
Please note: SKY12406-360LF is being discontinued and is not recommended for new designs. The SKY12406-360LF is a pHEMT GaAs FET IC single bit attenuator packaged in an 2 x 2 mm 8-lead exposed pad plastic package for low-cost commercial applications. This attenuator has an LSB of 12 dB. The SKY12406-360LF is particularly suited where high attenuation accuracy, low insertion loss, and low intermodulation products are required. Typical applications include cellular radio, wireless data, and wireless local loop gain level control circuits.New! Skyworks Green products are lead (Pb)-free, Restriction of Hazardous Substances (RoHS) compliant, conform to the EIA/EICTA/JEITA Joint Industry Guide (JIG) Level A guidelines, and are free from antimony trioxide and brominated flame retardants.

Please note: SKY12406-360LF is being discontinued and is not recommended for new designs.

The SKY12406-360LF is a pHEMT GaAs FET IC single bit attenuator packaged in an 2 x 2 mm 8-lead exposed pad plastic package for low-cost commercial applications. This attenuator has an LSB of 12 dB. The SKY12406-360LF is particularly suited where high attenuation accuracy, low insertion loss, and low intermodulation products are required. Typical applications include cellular radio, wireless data, and wireless local loop gain level control circuits.New! Skyworks Green products are lead (Pb)-free, Restriction of Hazardous Substances (RoHS) compliant, conform to the EIA/EICTA/JEITA Joint Industry Guide (JIG) Level A guidelines, and are free from antimony trioxide and brominated flame retardants.

Supplier's Site
50OHM Attenuator - 852-SKY12406-360LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-SKY12406-360LF
50OHM Attenuator 852-SKY12406-360LF
RF ATTENUATOR 12.4DB 50OHM 8QFN Product overview: SKY12406-360LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12406-360LF can be used for catalog matching and distributor lookup.

RF ATTENUATOR 12.4DB 50OHM 8QFN Product overview: SKY12406-360LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12406-360LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - Attenuators - 1379884-SKY12406-360LF - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Attenuators
1379884-SKY12406-360LF
RF and Wireless - Attenuators 1379884-SKY12406-360LF
Win Source Part Number: 1379884-SKY12406-360 LF Category: RF and Wireless - Attenuators Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Skyworks Solutions Inc. Package: Tape & Reel Product Status: Obsolete Package / Case: 8-VFQFN Exposed Pad HTSUS: 8542.39.0001 ECCN: EAR99 Frequency Range: 50 MHz ~ 600 MHz Impedance: 50 Ohms Attenuation Value: 12.4dB

Win Source Part Number: 1379884-SKY12406-360LF
Category: RF and Wireless - Attenuators
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Skyworks Solutions Inc.
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 8-VFQFN Exposed Pad
HTSUS: 8542.39.0001
ECCN: EAR99
Frequency Range: 50 MHz ~ 600 MHz
Impedance: 50 Ohms
Attenuation Value: 12.4dB

Buy Now Datasheet
Attenuators - 863-1045-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1045-2-ND
Attenuators 863-1045-2-ND
RF Attenuators 12.4dB 50MHz ~ 600MHz 50 Ohms 8-VFQFN Exposed Pad

RF Attenuators 12.4dB 50MHz ~ 600MHz 50 Ohms 8-VFQFN Exposed Pad

Buy Now Datasheet
Attenuators - SKY12406-360LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SKY12406-360LF
Attenuators SKY12406-360LF
RF Attenuators 12.4dB 50 MHz ~ 600 MHz 50 Ohms 8-VFQFN Exposed Pad

RF Attenuators 12.4dB 50 MHz ~ 600 MHz 50 Ohms 8-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number SKY12406-360LF 852-SKY12406-360LF 1379884-SKY12406-360LF 863-1045-2-ND SKY12406-360LF
Product Name GaAs IC 1-Bit Digital Attenuator 50OHM Attenuator RF and Wireless - Attenuators Attenuators Attenuators
Attenuator Type Digital Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

0.35-4.0 GHz Two-Bit Digital Attenuator - SKY12338-337LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.3500 to 4 GHz
Attenuation 18 dB
View Details
6 suppliers
Attenuators - SKY12328-350LF - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.5000 to 4 GHz
Attenuation 15.5 dB
View Details
Fixed Attenuator Pads - ATN3580-02 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 2 dB
View Details
6 suppliers