Skyworks Solutions, Inc. Attenuator - Digitally Controlled AA210-25LF

Description
GaAs IC 4 Bit Digital Attenuator 1 dB LSB DC–2 GHz
Request a Quote Datasheet
Description
GaAs IC 4 Bit Digital Attenuator 1 dB LSB DC–2 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - AA210-25LF - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
AA210-25LF
Attenuator - Digitally Controlled AA210-25LF
GaAs IC 4 Bit Digital Attenuator 1 dB LSB DC–2 GHz

GaAs IC 4 Bit Digital Attenuator 1 dB LSB DC–2 GHz

Supplier's Site
Attenuators - 863-1234-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1234-2-ND
Attenuators 863-1234-2-ND
"RF Attenuators 15dB 300kHz ~ 2GHz 50 Ohms 16-SOIC (0.154"", 3.90mm Width)"

"RF Attenuators 15dB 300kHz ~ 2GHz 50 Ohms 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
50OHM Attenuator
852-AA210-25LF
50OHM Attenuator 852-AA210-25LF
RF ATTENUATOR 15DB 50OHM 16SOIC Product overview: AA210-25LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AA210-25LF can be used for catalog matching and distributor lookup.

RF ATTENUATOR 15DB 50OHM 16SOIC Product overview: AA210-25LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AA210-25LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Attenuators - AA210-25LF
121626-AA210-25LF
Attenuators - AA210-25LF 121626-AA210-25LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 121626-AA210-25LF Tolerance: ±3% Impedance: 50 Ohm Frequency Range: 300kHz to 2GHz Attenuation Value: 15dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 16-SOIC (0.154", 3.90mm Width) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 121626-AA210-25LF
Tolerance: ±3%
Impedance: 50 Ohm
Frequency Range: 300kHz to 2GHz
Attenuation Value: 15dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Attenuators - AA210-25LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AA210-25LF
Attenuators AA210-25LF
RF Attenuators 15dB 300 kHz ~ 2 GHz 50 Ohms 16-SOIC (0.154", 3.90mm Width)

RF Attenuators 15dB 300 kHz ~ 2 GHz 50 Ohms 16-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number AA210-25LF 863-1234-2-ND 852-AA210-25LF 121626-AA210-25LF AA210-25LF
Product Name Attenuator - Digitally Controlled Attenuators 50OHM Attenuator Attenuators - AA210-25LF Attenuators
Number of Bits 4
Frequency 3.00E-4 to 2 GHz 3.00E-4 to 2 GHz 3.00E-4 to 2 GHz 3.00E-4 to 2 GHz
Insertion Loss 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D08258-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
2-18 GHz (S, C, X, Ku Band) 5-bit Digital Attenuator - CMD279C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 2 to 18 GHz
View Details
1dB DC-40GHz MMIC Attenuator - ATN01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details