Skyworks Solutions, Inc. Attenuators SKY12324-73LF

Description
RF Attenuators 4dB ~ 12dB 500MHz ~ 4GHz 50 Ohms SC-74, SOT-457
Request a Quote Datasheet
Description
RF Attenuators 4dB ~ 12dB 500MHz ~ 4GHz 50 Ohms SC-74, SOT-457
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 863-1292-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1292-2-ND
Attenuators 863-1292-2-ND
RF Attenuators 4dB ~ 12dB 500MHz ~ 4GHz 50 Ohms SC-74, SOT-457

RF Attenuators 4dB ~ 12dB 500MHz ~ 4GHz 50 Ohms SC-74, SOT-457

Buy Now Datasheet
50OHM Attenuator - 852-SKY12324-73LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-SKY12324-73LF
50OHM Attenuator 852-SKY12324-73LF
RF ATTENUATR 4DB-12DB 50OHM SC74 Product overview: SKY12324-73LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12324-73LF can be used for catalog matching and distributor lookup.

RF ATTENUATR 4DB-12DB 50OHM SC74 Product overview: SKY12324-73LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12324-73LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Attenuators - SKY12324-73LF
1096709-SKY12324-73LF
Attenuators - SKY12324-73LF 1096709-SKY12324-73LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1096709-SKY12324-73L F Tolerance: ±0.4 dB Impedance: 50 Ohm Frequency Range: 500MHz to 4GHz Attenuation Value: 4dB to 12dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: SC-74, SOT-457 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1096709-SKY12324-73LF
Tolerance: ±0.4 dB
Impedance: 50 Ohm
Frequency Range: 500MHz to 4GHz
Attenuation Value: 4dB to 12dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: SC-74, SOT-457
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Attenuators - SKY12324-73LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SKY12324-73LF
Attenuators SKY12324-73LF
RF Attenuators 4dB ~ 12dB 500 MHz ~ 4 GHz 50 Ohms SC-74, SOT-457

RF Attenuators 4dB ~ 12dB 500 MHz ~ 4 GHz 50 Ohms SC-74, SOT-457

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 863-1292-2-ND 852-SKY12324-73LF 1096709-SKY12324-73LF SKY12324-73LF
Product Name Attenuators 50OHM Attenuator Attenuators - SKY12324-73LF Attenuators
Attenuation 4 to 12 dB 4 to 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuator Pads - ATN3590-15 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 15 dB
View Details
6 suppliers
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Coaxial Attenuator - 5o201000265350 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.45 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details