Skyworks Solutions, Inc. Isolators - Digital Isolators SI8422BD-D-IS

Description
Win Source Part Number: 1355998-SI8422BD-D-I S Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: General Purpose MSL Level: 2A (4 Weeks) Mfr: Skyworks Solutions Inc. Package: Tube Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: SI8422 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.7V ~ 5.5V Data Rate: 150Mbps Number of Channels: 2 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2ns, 2ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 11ns, 11ns Pulse Width Distortion (Max): 3ns
Request a Quote Datasheet
Description
Win Source Part Number: 1355998-SI8422BD-D-I S Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: General Purpose MSL Level: 2A (4 Weeks) Mfr: Skyworks Solutions Inc. Package: Tube Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: SI8422 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.7V ~ 5.5V Data Rate: 150Mbps Number of Channels: 2 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2ns, 2ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 11ns, 11ns Pulse Width Distortion (Max): 3ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1355998-SI8422BD-D-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1355998-SI8422BD-D-IS
Isolators - Digital Isolators 1355998-SI8422BD-D-IS
Win Source Part Number: 1355998-SI8422BD-D-I S Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: General Purpose MSL Level: 2A (4 Weeks) Mfr: Skyworks Solutions Inc. Package: Tube Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: SI8422 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.7V ~ 5.5V Data Rate: 150Mbps Number of Channels: 2 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2ns, 2ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 11ns, 11ns Pulse Width Distortion (Max): 3ns

Win Source Part Number: 1355998-SI8422BD-D-IS
Category: Isolators - Digital Isolators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: General Purpose
MSL Level: 2A (4 Weeks)
Mfr: Skyworks Solutions Inc.
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: SI8422
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2.7V ~ 5.5V
Data Rate: 150Mbps
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 2ns, 2ns
Channel Type: Unidirectional
Isolated Power: No
Inputs - Side 1/Side 2: 1/1
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 11ns, 11ns
Pulse Width Distortion (Max): 3ns

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8422BD-D-IS
Isolators - Digital Isolators SI8422BD-D-IS
DGTL ISO 5000VRMS 2CH GP 16SOIC

DGTL ISO 5000VRMS 2CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1355998-SI8422BD-D-IS SI8422BD-D-IS
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data