Skyworks Solutions, Inc. Isolators - Digital Isolators SI8380PS-IUR

Description
Win Source Part Number: 1244189-SI8380PS-IUR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel (TR) Standard Package: 1,250 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 250kbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.9ns, 3.7ns Number of Channels: 8 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 8/0 Common Mode Transient Immunity (Min): 200kV/µs Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8380
Request a Quote Datasheet
Description
Win Source Part Number: 1244189-SI8380PS-IUR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel (TR) Standard Package: 1,250 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 250kbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.9ns, 3.7ns Number of Channels: 8 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 8/0 Common Mode Transient Immunity (Min): 200kV/µs Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8380
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1244189-SI8380PS-IUR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1244189-SI8380PS-IUR
Isolators - Digital Isolators 1244189-SI8380PS-IUR
Win Source Part Number: 1244189-SI8380PS-IUR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel (TR) Standard Package: 1,250 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 250kbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.9ns, 3.7ns Number of Channels: 8 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 8/0 Common Mode Transient Immunity (Min): 200kV/µs Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8380

Win Source Part Number: 1244189-SI8380PS-IUR
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tape & Reel (TR)
Standard Package: 1,250
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 250kbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3.9ns, 3.7ns
Number of Channels: 8
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 8/0
Common Mode Transient Immunity (Min): 200kV/µs
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 20-QSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8380

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1244189-SI8380PS-IUR
Product Name Isolators - Digital Isolators
Analog Channels 8 #
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B35 Linearized 4-Wire RTD Input Module - SCM5B35-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Digital Isolators - ADUM4402BRIZ-RL - 911099-ADUM4402BRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Passive isolator - 857-452 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers