The SCM5B35 is a linearized 4-wire RTD input module designed for high-accuracy temperature measurement, isolating and conditioning signals from 100Ω platinum, 10Ω copper, or 120Ω nickel RTDs. It provides a high-level analog voltage output via a logic-switched interface, enabling shared bus operation without external multiplexers. The module features 1500Vrms transformer isolation, 160dB common-mode rejection, and 95dB normal-mode rejection at 60Hz. It is powered by +5VDC ±5% and includes continuous 240VAC input protection. Excitation current is 0.25mA for platinum and nickel RTDs and 1.0mA for copper RTDs, minimizing self-heating. The device measures 2.28″ × 2.26″ × 0.60″ (58mm × 57mm × 15mm) and operates from -40°C to +85°C. It is CSA C/US certified, CE and ATEX compliant, and manufactured per RoHS III Directive 2015/863.
In RTD temperature measurement applications requiring a very high level of accuracy, the SCM5B35 4-Wire RTD input module offers a significant advantage over 3-wire measurement techniques. The SCM5B35 measures only the voltage dropped across the RTD and almost completely ignores the resistance or length of the RTD lead wires. The SCM5B34 3-Wire RTD module provides lead resistance compensation, but requires equal lead resistances, while the SCM5B35 does not require matched lead resistances.
Each SCM5B35 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the requirement of external multiplexers.
The SCM5B modules are designed with a completely isolated computer side circuit which can be floated to ±50V from Power Common, pin 16. This complete isolation means that no connection is required between I/O Common and Power Common for proper operation of the output switch. If desired, the output switch can be turned on continuously by simply connecting pin 22, the Read-Enable pin, to I/O Common, pin 19.
RTD excitation is provided from the module by a precision current source. The excitation current is available on two leads which are separate from the two input signal measuring leads. The excitation current does not flow in the input signal leads, which allows RTD measurement to be totally independent of lead resistance. The excitation current is very small (0.25mA for 100 Ohm Pt and 120 Ohm Ni and 1.0 mA for 10 Ohm Cu) which minimizes self-heating of the RTD.
Signal filtering is accomplished with a six-pole filter which provides 95dB of normal-mode rejection at 60Hz and 90dB at 50Hz. Two poles of this filter are on the field side of the isolation barrier, and the other four are on the computer side. After the initial field-side filtering, the input signal is chopped by a proprietary chopper circuit. Isolation is provided by transformer coupling, again using a proprietary technique to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%.
A special input circuit on the SCM5B35 modules provides protection against accidental connection of power-line voltages up to 240VAC.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | SCM5B35-xx |
| Product Name | SCM5B35 Linearized 4-Wire RTD Input Module |
| Data Acquisition | Input Module; Input/Output Module |
| Form Factor | Rack Mount; DIN Rail |
| Excitation | Current |
| Outputs | Analog Voltage Output |
| Application | General Lab & Industrial |