Skyworks Solutions, Inc. Si83416BDA-IF Isolated Smart Switch Si83416BDA-IF

Description
The Si83416BDA-IF is an isolated smart switch available in the sinking switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83416BDA-IF is a 2 channel device integrating safety rated isolation in a compact DFN package. The logic interface is a full SPI interface capable of controlling up to 128 channels with 4 MCU pins. The Si83416BDA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.
Request a Quote
Description
The Si83416BDA-IF is an isolated smart switch available in the sinking switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83416BDA-IF is a 2 channel device integrating safety rated isolation in a compact DFN package. The logic interface is a full SPI interface capable of controlling up to 128 channels with 4 MCU pins. The Si83416BDA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Si83416BDA-IF Isolated Smart Switch - Si83416BDA-IF - Skyworks Solutions, Inc.
Irvine, CA, United States
Si83416BDA-IF Isolated Smart Switch
Si83416BDA-IF
Si83416BDA-IF Isolated Smart Switch Si83416BDA-IF
The Si83416BDA-IF is an isolated smart switch available in the sinking switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83416BDA-IF is a 2 channel device integrating safety rated isolation in a compact DFN package. The logic interface is a full SPI interface capable of controlling up to 128 channels with 4 MCU pins. The Si83416BDA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.

The Si83416BDA-IF is an isolated smart switch available in the sinking switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83416BDA-IF is a 2 channel device integrating safety rated isolation in a compact DFN package. The logic interface is a full SPI interface capable of controlling up to 128 channels with 4 MCU pins. The Si83416BDA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Switches
Product Number Si83416BDA-IF
Product Name Si83416BDA-IF Isolated Smart Switch
Package Type Surface Mount; 9X9 DFN-32
Unlock Full Specs
to access all available technical data

Similar Products

Si83411BBA-IF Isolated Smart Switch - Si83411BBA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface Parallel
Output Channels 1
View Details
0.9-4.0 GHz, 100 W High Power Silicon PIN Diode SPDT Switch - SKY12210-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 900 to 4000 MHz
Isolation 25 to 50 dB
View Details
3 suppliers
RF and Microwave Switch - SKY13353-373LF - Richardson RFPD
Specs
Package Type QFN
Type Double Pole Double Throw; DPDT
View Details