Skyworks Solutions, Inc. 0.1 to 6.0 GHz DPDT Switch SKYA21070

Description
The SKYA21070 is a pHEMT GaAs double-pole, double-throw (DPDT) switch designed for applications in the broadband frequency range from 0.1 to 6.0 GHz. The switch provides highlinearity performance, low insertion loss, and high isolation in the broadband frequency band. Switching is controlled by two voltage inputs (V1 and V2). Depending on the logic voltage level applied to the control pins, the ANT1 and ANT2 pins connect to one of two switched RF outputs (RX or TX) through a low insertion loss path while maintaining a high isolation path to the alternate port. The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.
Request a Quote Datasheet
Description
The SKYA21070 is a pHEMT GaAs double-pole, double-throw (DPDT) switch designed for applications in the broadband frequency range from 0.1 to 6.0 GHz. The switch provides highlinearity performance, low insertion loss, and high isolation in the broadband frequency band. Switching is controlled by two voltage inputs (V1 and V2). Depending on the logic voltage level applied to the control pins, the ANT1 and ANT2 pins connect to one of two switched RF outputs (RX or TX) through a low insertion loss path while maintaining a high isolation path to the alternate port. The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 to 6.0 GHz DPDT Switch - SKYA21070 - Skyworks Solutions, Inc.
Irvine, CA, United States
0.1 to 6.0 GHz DPDT Switch
SKYA21070
0.1 to 6.0 GHz DPDT Switch SKYA21070
The SKYA21070 is a pHEMT GaAs double-pole, double-throw (DPDT) switch designed for applications in the broadband frequency range from 0.1 to 6.0 GHz. The switch provides highlinearity performance, low insertion loss, and high isolation in the broadband frequency band. Switching is controlled by two voltage inputs (V1 and V2). Depending on the logic voltage level applied to the control pins, the ANT1 and ANT2 pins connect to one of two switched RF outputs (RX or TX) through a low insertion loss path while maintaining a high isolation path to the alternate port. The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.

The SKYA21070 is a pHEMT GaAs double-pole, double-throw (DPDT) switch designed for applications in the broadband frequency range from 0.1 to 6.0 GHz. The switch provides highlinearity performance, low insertion loss, and high isolation in the broadband frequency band.
Switching is controlled by two voltage inputs (V1 and V2). Depending on the logic voltage level applied to the control pins, the ANT1 and ANT2 pins connect to one of two switched RF outputs (RX or TX) through a low insertion loss path while maintaining a high isolation path to the alternate port.
The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.

Supplier's Site
RF Switches - 863-SKYA21070CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC 802.11a/b/g/n/ac, ISM, WLAN DPDT 50Ohm 6-DFN (1.5x1.5)

RF Switch IC 802.11a/b/g/n/ac, ISM, WLAN DPDT 50Ohm 6-DFN (1.5x1.5)

Buy Now Datasheet
RF Switches - 863-SKYA21070TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC 802.11a/b/g/n/ac, ISM, WLAN DPDT 50Ohm 6-DFN (1.5x1.5)

RF Switch IC 802.11a/b/g/n/ac, ISM, WLAN DPDT 50Ohm 6-DFN (1.5x1.5)

Buy Now Datasheet
RF Switches - 863-SKYA21070DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC 802.11a/b/g/n/ac, ISM, WLAN DPDT 50Ohm 6-DFN (1.5x1.5)

RF Switch IC 802.11a/b/g/n/ac, ISM, WLAN DPDT 50Ohm 6-DFN (1.5x1.5)

Buy Now Datasheet
RF Switches - SKYA21070 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKYA21070
RF Switches SKYA21070
RF Switch IC 802.11a/b/g/n/ac, ISM, WLAN DPDT 50Ohm 6-DFN (1.5x1.5)

RF Switch IC 802.11a/b/g/n/ac, ISM, WLAN DPDT 50Ohm 6-DFN (1.5x1.5)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SKYA21070 863-SKYA21070CT-ND SKYA21070
Product Name 0.1 to 6.0 GHz DPDT Switch RF Switches RF Switches
Package Type Surface Mount; MLPD, 6L Surface Mount; 6-XFDFN Exposed Pad Surface Mount
Frequency Range 100 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz
Isolation 25 to 34 dB 25 dB 25 dB
Type Double Pole Double Throw; DPDT Double Pole Double Throw Double Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

1.8 to 3.0 GHz 50 W Compact High-Power SPDT Switch with Integrated Driver - SKY12241-492LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 1800 to 3000 MHz
Type Single Pole Double Throw; SPDT (R)
View Details
3 suppliers
RF Switches - SKYA21026 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 700 to 3000 MHz
Insertion Loss 0.4000 dB
View Details
RF and Microwave Switch - SKY13488-21 - Richardson RFPD
Specs
Package Type MCM
Frequency Range 700 to 2700 MHz
Insertion Loss 0.8000 dB
View Details
2 suppliers