Skyworks Solutions, Inc. 5 to 1800 MHz Ultra-High Linearity SPDT 75 Ω Switch SKY13547-490LF

Description
The SKY13547-490LF is a single-pole, double-throw (SPDT) 75 Ω switch. The high linearity and low insertion loss of the SKY13547-490LF meet the most stringent requirements of DOCSIS 3.1 applications. The switch is a “reflective short” on the isolated port. The SKY13547-490LF SP2T switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.
Request a Quote Datasheet
Description
The SKY13547-490LF is a single-pole, double-throw (SPDT) 75 Ω switch. The high linearity and low insertion loss of the SKY13547-490LF meet the most stringent requirements of DOCSIS 3.1 applications. The switch is a “reflective short” on the isolated port. The SKY13547-490LF SP2T switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 to 1800 MHz Ultra-High Linearity SPDT 75 Ω Switch - SKY13547-490LF - Skyworks Solutions, Inc.
Irvine, CA, United States
5 to 1800 MHz Ultra-High Linearity SPDT 75 Ω Switch
SKY13547-490LF
5 to 1800 MHz Ultra-High Linearity SPDT 75 Ω Switch SKY13547-490LF
The SKY13547-490LF is a single-pole, double-throw (SPDT) 75 Ω switch. The high linearity and low insertion loss of the SKY13547-490LF meet the most stringent requirements of DOCSIS 3.1 applications. The switch is a “reflective short” on the isolated port. The SKY13547-490LF SP2T switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.

The SKY13547-490LF is a single-pole, double-throw (SPDT) 75 Ω switch. The high linearity and low insertion loss of the SKY13547-490LF meet the most stringent requirements of DOCSIS 3.1 applications.
The switch is a “reflective short” on the isolated port.
The SKY13547-490LF SP2T switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.

Supplier's Site
RF Switches - 863-1823-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1823-6-ND
RF Switches 863-1823-6-ND
RF Switch IC SPDT 1.8GHz 75Ohm 12-QFN (2x2)

RF Switch IC SPDT 1.8GHz 75Ohm 12-QFN (2x2)

Buy Now Datasheet
RF Switches - 863-1823-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1823-2-ND
RF Switches 863-1823-2-ND
RF Switch IC SPDT 1.8GHz 75Ohm 12-QFN (2x2)

RF Switch IC SPDT 1.8GHz 75Ohm 12-QFN (2x2)

Buy Now Datasheet
RF Switches - 863-1823-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1823-1-ND
RF Switches 863-1823-1-ND
RF Switch IC SPDT 1.8GHz 75Ohm 12-QFN (2x2)

RF Switch IC SPDT 1.8GHz 75Ohm 12-QFN (2x2)

Buy Now Datasheet
RF/IF and RFID - RF Switches - 1235871-SKY13547-490LF - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1235871-SKY13547-490LF
RF/IF and RFID - RF Switches 1235871-SKY13547-490LF
Win Source Part Number: 1235871-SKY13547-490 LF Category: RF/IF and RFID>RF Switches Package: Tape & Reel Standard Package: 3,000 Impedance: 75Ohm Test Frequency: 1GHz Frequency Range: 5MHz ~ 1.8GHz Insertion Loss: 0.3dB Circuit: SPDT Topology: Reflective P1dB: 38dBm Voltage - Supply: 2.5V ~ 4.8V Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1823-6,863-1823- 1,863-1823-2 Base Product Number: SKY13547

Win Source Part Number: 1235871-SKY13547-490LF
Category: RF/IF and RFID>RF Switches
Package: Tape & Reel
Standard Package: 3,000
Impedance: 75Ohm
Test Frequency: 1GHz
Frequency Range: 5MHz ~ 1.8GHz
Insertion Loss: 0.3dB
Circuit: SPDT
Topology: Reflective
P1dB: 38dBm
Voltage - Supply: 2.5V ~ 4.8V
Package / Case: 12-UFQFN Exposed Pad
Supplier Device Package: 12-QFN (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1823-6,863-1823-1,863-1823-2
Base Product Number: SKY13547

Buy Now Datasheet
RF Switches - SKY13547-490LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13547-490LF
RF Switches SKY13547-490LF
RF Switch IC SPDT 1.8 GHz 75Ohm 12-QFN (2x2)

RF Switch IC SPDT 1.8 GHz 75Ohm 12-QFN (2x2)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13547-490LF 863-1823-6-ND 1235871-SKY13547-490LF SKY13547-490LF
Product Name 5 to 1800 MHz Ultra-High Linearity SPDT 75 Ω Switch RF Switches RF/IF and RFID - RF Switches RF Switches
Package Type Surface Mount; QFN, 12L Surface Mount; 12-UFQFN Exposed Pad
Frequency Range 5 to 1800 MHz 5 to 1800 MHz 5 to 1800 MHz
Isolation 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.01 to 6.0 GHz Single Control SP2T Switch - SKY13453-385LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 10 to 6000 MHz
Isolation 15 to 27 dB
View Details
4 suppliers
0.4 to 3.8 GHz SP4T Switch - SKY13626-685LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 700 to 3800 MHz
Type Single Pole Four Throw; SP4T
View Details
4 suppliers
2.0-6.0 GHz GaAs SPDT Switch - SKY13366-378LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 2000 to 6000 MHz
Isolation 24 to 26 dB
View Details
4 suppliers