Skyworks Solutions, Inc. Si83004BF-IT Smart Switch Si83004BF-IT

Description
The Si83004BF-IT is a smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83004BF-IT can deliver up to 700 mA of continuous current in a compact TSSOP package. The logic interface supports low-power 2.5 V to 5 V MCUs and is powered by the switch’s high-voltage field power supply. The Si83004BF-IT is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also reports fault status to the MCU or directly to the user via an LED through a simple active-low fault indictor pin.
Request a Quote
Description
The Si83004BF-IT is a smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83004BF-IT can deliver up to 700 mA of continuous current in a compact TSSOP package. The logic interface supports low-power 2.5 V to 5 V MCUs and is powered by the switch’s high-voltage field power supply. The Si83004BF-IT is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also reports fault status to the MCU or directly to the user via an LED through a simple active-low fault indictor pin.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Si83004BF-IT Smart Switch - Si83004BF-IT - Skyworks Solutions, Inc.
Irvine, CA, United States
Si83004BF-IT Smart Switch
Si83004BF-IT
Si83004BF-IT Smart Switch Si83004BF-IT
The Si83004BF-IT is a smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83004BF-IT can deliver up to 700 mA of continuous current in a compact TSSOP package. The logic interface supports low-power 2.5 V to 5 V MCUs and is powered by the switch’s high-voltage field power supply. The Si83004BF-IT is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also reports fault status to the MCU or directly to the user via an LED through a simple active-low fault indictor pin.

The Si83004BF-IT is a smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83004BF-IT can deliver up to 700 mA of continuous current in a compact TSSOP package. The logic interface supports low-power 2.5 V to 5 V MCUs and is powered by the switch’s high-voltage field power supply. The Si83004BF-IT is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also reports fault status to the MCU or directly to the user via an LED through a simple active-low fault indictor pin.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Switches
Product Number Si83004BF-IT
Product Name Si83004BF-IT Smart Switch
Control Interface Parallel
Unlock Full Specs
to access all available technical data

Similar Products

0.1-6.0 GHz DPDT Switch - SKY13411-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 14 to 26 dB
View Details
4 suppliers
0.4 to 3.8 GHz SP10T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13638-700LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 700 to 3800 MHz
Isolation 30 dB
View Details
5 suppliers
0.1-3.0 GHz Dual SPDT Crossed Switch - SKY13354-368LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 3000 MHz
Isolation 29 to 32 dB
View Details
3 suppliers
3A Slew-Rate Controlled Load Switch with Reverse Blocking - SKY84632 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; WLCSP, 6-bump
View Details