Skyworks Solutions, Inc. 0.4-2.7 GHz SP9T Antenna Switch Module SKY18108-11

Description
Please note: SKY18108-11 is being discontinued and is not recommended for new designs. The SKY18108-11 is a Single Pole, Nine-Throw (SP9T) antenna switch Front-End Module (FEM) designed for dual-mode, high power band switching applications that require low harmonics and low insertion loss. The device is optimized for both GSM/EDGE and TD-SCDMA systems. The SKY18108-11 consists of an SP9T switch, GSM transmit signal low-pass harmonic filters, and a GPIO controller. The low current consumption makes this device very suitable for battery operated applications. The SKY18108-11 is manufactured in a compact, 3.2 x 2.5 mm, 20-pin Multi-Chip Module (MCM) package.
Request a Quote
Description
Please note: SKY18108-11 is being discontinued and is not recommended for new designs. The SKY18108-11 is a Single Pole, Nine-Throw (SP9T) antenna switch Front-End Module (FEM) designed for dual-mode, high power band switching applications that require low harmonics and low insertion loss. The device is optimized for both GSM/EDGE and TD-SCDMA systems. The SKY18108-11 consists of an SP9T switch, GSM transmit signal low-pass harmonic filters, and a GPIO controller. The low current consumption makes this device very suitable for battery operated applications. The SKY18108-11 is manufactured in a compact, 3.2 x 2.5 mm, 20-pin Multi-Chip Module (MCM) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.4-2.7 GHz SP9T Antenna Switch Module - SKY18108-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
0.4-2.7 GHz SP9T Antenna Switch Module
SKY18108-11
0.4-2.7 GHz SP9T Antenna Switch Module SKY18108-11
Please note: SKY18108-11 is being discontinued and is not recommended for new designs. The SKY18108-11 is a Single Pole, Nine-Throw (SP9T) antenna switch Front-End Module (FEM) designed for dual-mode, high power band switching applications that require low harmonics and low insertion loss. The device is optimized for both GSM/EDGE and TD-SCDMA systems. The SKY18108-11 consists of an SP9T switch, GSM transmit signal low-pass harmonic filters, and a GPIO controller. The low current consumption makes this device very suitable for battery operated applications. The SKY18108-11 is manufactured in a compact, 3.2 x 2.5 mm, 20-pin Multi-Chip Module (MCM) package.

Please note: SKY18108-11 is being discontinued and is not recommended for new designs.

The SKY18108-11 is a Single Pole, Nine-Throw (SP9T) antenna switch Front-End Module (FEM) designed for dual-mode, high power band switching applications that require low harmonics and low insertion loss. The device is optimized for both GSM/EDGE and TD-SCDMA systems.
The SKY18108-11 consists of an SP9T switch, GSM transmit signal low-pass harmonic filters, and a GPIO controller. The low current consumption makes this device very suitable for battery operated applications.
The SKY18108-11 is manufactured in a compact, 3.2 x 2.5 mm, 20-pin Multi-Chip Module (MCM) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Switches
Product Number SKY18108-11
Product Name 0.4-2.7 GHz SP9T Antenna Switch Module
Package Type Surface Mount; MCM, 20L
Unlock Full Specs
to access all available technical data

Similar Products

0.7 to 3.8 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13636-695LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 700 to 3800 MHz
Isolation 24 dB
View Details
4 suppliers