Skyworks Solutions, Inc. 0.7 to 3.0 GHz DP21T (SP12T/SP9T) MIPI Main Antenna Switch for Carrier Aggregation SKY13535-11

Description
SP12T+SP9T carrier aggregation switch
Request a Quote
Description
SP12T+SP9T carrier aggregation switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.7 to 3.0 GHz DP21T (SP12T/SP9T) MIPI Main Antenna Switch for Carrier Aggregation - SKY13535-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
0.7 to 3.0 GHz DP21T (SP12T/SP9T) MIPI Main Antenna Switch for Carrier Aggregation
SKY13535-11
0.7 to 3.0 GHz DP21T (SP12T/SP9T) MIPI Main Antenna Switch for Carrier Aggregation SKY13535-11
SP12T+SP9T carrier aggregation switch

SP12T+SP9T carrier aggregation switch

Supplier's Site
RF and Microwave Switch - SKY13535-11 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13535-11
RF and Microwave Switch SKY13535-11
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Switches - SKY13535-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13535-11
RF Switches SKY13535-11
RF Switch IC CDMA2000, EDGE, GSM, LTE, UMTS SP9T, SP12T 50Ohm 28-MCM (3.6x2.8)

RF Switch IC CDMA2000, EDGE, GSM, LTE, UMTS SP9T, SP12T 50Ohm 28-MCM (3.6x2.8)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SKY13535-11 SKY13535-11 SKY13535-11
Product Name 0.7 to 3.0 GHz DP21T (SP12T/SP9T) MIPI Main Antenna Switch for Carrier Aggregation RF and Microwave Switch RF Switches
Package Type Surface Mount; MCM Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - SKY13378-389LF - Richardson RFPD
Specs
Package Type QFN
Frequency Range 400 to 2200 MHz
Insertion Loss 1 dB
View Details
0.9 to 6.0 GHz SPDT Switch - SKYA21038 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 900 to 6000 MHz
Isolation 22 to 38 dB
View Details
4 suppliers
0.1-3.5 GHz SP3T Switch - SKY13345-368LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 3500 MHz
Isolation 25 to 39 dB
View Details
4 suppliers