Skyworks Solutions, Inc. 0.1-3.0 GHz GaAs SPDT Switch SKY13321-360LF

Description
Please note: SKY13321-360LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13330-397LF The SKY13321-360LF is a pHEMT GaAs FET I/C switch. The switch may be used in transmit/receive applications by connecting the RF common port (RFC, pin 7) to either the J1 or J2 port (pin 1 or 4, respectively) using a low loss path (i.e., a positive voltage applied to either V1 or V2 pins). The switch is manufactured in a compact, 2 x 2 mm, 8-pin exposed pad plastic Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
Please note: SKY13321-360LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13330-397LF The SKY13321-360LF is a pHEMT GaAs FET I/C switch. The switch may be used in transmit/receive applications by connecting the RF common port (RFC, pin 7) to either the J1 or J2 port (pin 1 or 4, respectively) using a low loss path (i.e., a positive voltage applied to either V1 or V2 pins). The switch is manufactured in a compact, 2 x 2 mm, 8-pin exposed pad plastic Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1-3.0 GHz GaAs SPDT Switch - SKY13321-360LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.1-3.0 GHz GaAs SPDT Switch
SKY13321-360LF
0.1-3.0 GHz GaAs SPDT Switch SKY13321-360LF
Please note: SKY13321-360LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13330-397LF The SKY13321-360LF is a pHEMT GaAs FET I/C switch. The switch may be used in transmit/receive applications by connecting the RF common port (RFC, pin 7) to either the J1 or J2 port (pin 1 or 4, respectively) using a low loss path (i.e., a positive voltage applied to either V1 or V2 pins). The switch is manufactured in a compact, 2 x 2 mm, 8-pin exposed pad plastic Quad Flat No-Lead (QFN) package.

Please note: SKY13321-360LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13330-397LF

The SKY13321-360LF is a pHEMT GaAs FET I/C switch. The switch may be used in transmit/receive applications by connecting the RF common port (RFC, pin 7) to either the J1 or J2 port (pin 1 or 4, respectively) using a low loss path (i.e., a positive voltage applied to either V1 or V2 pins).
The switch is manufactured in a compact, 2 x 2 mm, 8-pin exposed pad plastic Quad Flat No-Lead (QFN) package.

Supplier's Site
RF/IF and RFID - RF Switches - 990797-SKY13321-360LF - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
990797-SKY13321-360LF
RF/IF and RFID - RF Switches 990797-SKY13321-360LF
Win Source Part Number: 990797-SKY13321-360L F Category: RF/IF and RFID>RF Switches Package: Tape & Reel Standard Package: 3,000 Impedance: 50Ohm Test Frequency: 3GHz Frequency Range: 100MHz ~ 3GHz Insertion Loss: 0.6dB Isolation: 16dB Circuit: SPDT Topology: Reflective RF Type: WiMax Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1260-2,863-1260- 6,SKY13321360LF,863- 1260-1 Base Product Number: SKY13321 Product Status: Obsolete

Win Source Part Number: 990797-SKY13321-360LF
Category: RF/IF and RFID>RF Switches
Package: Tape & Reel
Standard Package: 3,000
Impedance: 50Ohm
Test Frequency: 3GHz
Frequency Range: 100MHz ~ 3GHz
Insertion Loss: 0.6dB
Isolation: 16dB
Circuit: SPDT
Topology: Reflective
RF Type: WiMax
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-QFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1260-2,863-1260-6,SKY13321360LF,863-1260-1
Base Product Number: SKY13321
Product Status: Obsolete

Buy Now Datasheet
RF Switches - 863-1260-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1260-2-ND
RF Switches 863-1260-2-ND
RF Switch IC WiMax SPDT 3GHz 50Ohm 8-QFN (2x2)

RF Switch IC WiMax SPDT 3GHz 50Ohm 8-QFN (2x2)

Buy Now Datasheet
RF Switches - SKY13321-360LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13321-360LF
RF Switches SKY13321-360LF
RF Switch IC WiMax SPDT 3 GHz 50Ohm 8-QFN (2x2)

RF Switch IC WiMax SPDT 3 GHz 50Ohm 8-QFN (2x2)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13321-360LF 990797-SKY13321-360LF 863-1260-2-ND SKY13321-360LF
Product Name 0.1-3.0 GHz GaAs SPDT Switch RF/IF and RFID - RF Switches RF Switches RF Switches
Package Type Surface Mount; QFN, 8L Surface Mount; 8-VFDFN Exposed Pad Surface Mount
Frequency Range 100 to 3000 MHz 100 to 3000 MHz 100 to 3000 MHz
Isolation 16 to 26 dB 16 dB 16 dB 16 dB
Type Single Pole Double Throw; SPDT (R) Single Pole Double Throw Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 863-2102-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 6-XFDFN
Frequency Range 5000 MHz
Type Single Pole Double Throw
View Details
2 suppliers
RF/IF and RFID - RF Switches - 1235860-SKY13369-365LF - Win Source Electronics
Specs
Isolation 31 dB
Impedance 50 ohms
View Details
2 suppliers