Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI8273ABD-IMR

Description
Win Source Part Number: 1243778-SI8273ABD-IM R Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 1.8A, 4A Rise / Fall Time (Typ): 10.5ns, 13.3ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 200kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Current - Peak Output: 4A Pulse Width Distortion (Max): 8ns Package / Case: 14-VFLGA Supplier Device Package: 14-LGA (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 4.6V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8273 Product Status: Not For New Designs Approval Agency: CQC, CSA, UR, VDE
Request a Quote
Description
Win Source Part Number: 1243778-SI8273ABD-IM R Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 1.8A, 4A Rise / Fall Time (Typ): 10.5ns, 13.3ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 200kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Current - Peak Output: 4A Pulse Width Distortion (Max): 8ns Package / Case: 14-VFLGA Supplier Device Package: 14-LGA (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 4.6V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8273 Product Status: Not For New Designs Approval Agency: CQC, CSA, UR, VDE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source part number 1243778-SI8273ABD-IMR is a dual-channel isolated gate driver designed for high-performance applications. It utilizes capacitive coupling technology and offers a voltage isolation rating of 2500 Vrms, making it suitable for various industrial and automotive applications. The device features a maximum propagation delay of 75 ns and a typical rise/fall time of 10.5 ns and 13.3 ns, respectively. It supports output currents of 1.8 A and 4 A, with a peak output current capability of 4 A. The Si8273ABD-IMR is characterized by a common-mode transient immunity of 200 kV/¬µs, ensuring reliable operation in noisy environments. It operates over a wide temperature range of -40¬8C to 125¬8C and has a supply voltage range of 4.6 V to 30 V. The product is packaged in a compact 14-VFLGA format and is compliant with various safety standards, including CQC, CSA, UR, and VDE. This gate driver is suitable for applications such as switch-mode power supplies, motor controls, and onboard chargers in electric vehicles.

Datasheet Summary
Powered by GS/AI

The Win Source part number 1243778-SI8273ABD-IMR is a dual-channel isolated gate driver designed for high-performance applications. It utilizes capacitive coupling technology and offers a voltage isolation rating of 2500 Vrms, making it suitable for various industrial and automotive applications. The device features a maximum propagation delay of 75 ns and a typical rise/fall time of 10.5 ns and 13.3 ns, respectively. It supports output currents of 1.8 A and 4 A, with a peak output current capability of 4 A. The Si8273ABD-IMR is characterized by a common-mode transient immunity of 200 kV/¬µs, ensuring reliable operation in noisy environments. It operates over a wide temperature range of -40¬8C to 125¬8C and has a supply voltage range of 4.6 V to 30 V. The product is packaged in a compact 14-VFLGA format and is compliant with various safety standards, including CQC, CSA, UR, and VDE. This gate driver is suitable for applications such as switch-mode power supplies, motor controls, and onboard chargers in electric vehicles.

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243778-SI8273ABD-IMR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243778-SI8273ABD-IMR
Isolators - Isolators - Gate Drivers 1243778-SI8273ABD-IMR
Win Source Part Number: 1243778-SI8273ABD-IM R Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 1.8A, 4A Rise / Fall Time (Typ): 10.5ns, 13.3ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 200kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Current - Peak Output: 4A Pulse Width Distortion (Max): 8ns Package / Case: 14-VFLGA Supplier Device Package: 14-LGA (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 4.6V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8273 Product Status: Not For New Designs Approval Agency: CQC, CSA, UR, VDE

Win Source Part Number: 1243778-SI8273ABD-IMR
Category: Isolators>Isolators - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 1.8A, 4A
Rise / Fall Time (Typ): 10.5ns, 13.3ns
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Common Mode Transient Immunity (Min): 200kV/µs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Current - Peak Output: 4A
Pulse Width Distortion (Max): 8ns
Package / Case: 14-VFLGA
Supplier Device Package: 14-LGA (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
Voltage - Output Supply: 4.6V ~ 30V
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8273
Product Status: Not For New Designs
Approval Agency: CQC, CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243778-SI8273ABD-IMR
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM1445ARQZ - 911074-ADUM1445ARQZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243554-SI82397BD-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details