Skyworks Solutions, Inc. Isolators - Gate Drivers - SI8261ACD-C-IS SI8261ACD-C-IS

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933680-SI8261ACD-C-I S Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 600mA Gate Driver Capacitive Coupling 5000Vrms Channel 6-SDIP Gull Wing Package: 6-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8261 Categories: Isolators Case / Package: 6-SDIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933680-SI8261ACD-C-I S Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 600mA Gate Driver Capacitive Coupling 5000Vrms Channel 6-SDIP Gull Wing Package: 6-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8261 Categories: Isolators Case / Package: 6-SDIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8261ACD-C-IS - 933680-SI8261ACD-C-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8261ACD-C-IS
933680-SI8261ACD-C-IS
Isolators - Gate Drivers - SI8261ACD-C-IS 933680-SI8261ACD-C-IS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933680-SI8261ACD-C-I S Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 600mA Gate Driver Capacitive Coupling 5000Vrms Channel 6-SDIP Gull Wing Package: 6-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8261 Categories: Isolators Case / Package: 6-SDIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933680-SI8261ACD-C-IS
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 600mA Gate Driver Capacitive Coupling 5000Vrms Channel 6-SDIP Gull Wing
Package: 6-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SI8261
Categories: Isolators
Case / Package: 6-SDIP Gull Wing
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 933680-SI8261ACD-C-IS
Product Name Isolators - Gate Drivers - SI8261ACD-C-IS
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B39 Current Output Module - 8B39-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Digital Isolators - ADUM1280WARZ-RL7 - 860540-ADUM1280WARZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners - 1803042 - RS Components, Ltd.
Specs
Signal Conditioning Amplifier
Outputs Analog Current Output; Current
Agency Approval IECEx/ATEX
View Details
4 suppliers
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details