Skyworks Solutions, Inc. Isolators - Gate Drivers - SI8273AB-IM SI8273AB-IM

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933687-SI8273AB-IM Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5) Package: Tube Package: 14-VFLGA Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 14-LGA (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933687-SI8273AB-IM Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5) Package: Tube Package: 14-VFLGA Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 14-LGA (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8273AB-IM - 933687-SI8273AB-IM - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8273AB-IM
933687-SI8273AB-IM
Isolators - Gate Drivers - SI8273AB-IM 933687-SI8273AB-IM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933687-SI8273AB-IM Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5) Package: Tube Package: 14-VFLGA Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 14-LGA (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933687-SI8273AB-IM
Operating Temperature Range: -40°C ~ 125°C
Features: 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5)
Package: Tube
Package: 14-VFLGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 14-LGA (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 933687-SI8273AB-IM
Product Name Isolators - Gate Drivers - SI8273AB-IM
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Isolators - Digital Isolators - 1243993-SI83412AAA-IF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B39 Current Output Module - 8B39-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details