Dataforth Corporation 8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth 8B38-31

Description
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to transducers with a nominal resistance of 100Ω to 2kΩ. Bridge excitation is provided from the module with a stable 10.00V or 3.33V source. Full scale sensitivities of 2mV/V and 3mV/V are offered as standard. Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above the filter cutoff frequency. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on the 8B38 module provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. Isolation is provided by transformer coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
Request a Quote
Description
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to transducers with a nominal resistance of 100Ω to 2kΩ. Bridge excitation is provided from the module with a stable 10.00V or 3.33V source. Full scale sensitivities of 2mV/V and 3mV/V are offered as standard. Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above the filter cutoff frequency. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on the 8B38 module provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. Isolation is provided by transformer coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8B38-31 is a strain gauge input module that isolates, filters, and amplifies full-bridge strain gauge signals to provide a 0V to +5V analog output. It uses a 3Hz bandwidth filter, supplies 3.333V excitation to transducers with 100Ω to 2kΩ resistance, and accepts full-scale sensitivities of 3mV/V. The module features 1500Vrms isolation, 100dB CMR, ±0.05% accuracy, and input protection against 240VAC continuous overvoltage. It operates from a +5VDC ±5% supply, consumes 110mA with no excitation load, and is housed in a 1.11" × 1.65" × 0.40" package. The module is UL/cUL listed, CE compliant, ATEX compliant pending, and suitable for Class I, Division 2 hazardous locations.

Datasheet Summary
Powered by GS/AI

The 8B38-31 is a strain gauge input module that isolates, filters, and amplifies full-bridge strain gauge signals to provide a 0V to +5V analog output. It uses a 3Hz bandwidth filter, supplies 3.333V excitation to transducers with 100Ω to 2kΩ resistance, and accepts full-scale sensitivities of 3mV/V. The module features 1500Vrms isolation, 100dB CMR, ±0.05% accuracy, and input protection against 240VAC continuous overvoltage. It operates from a +5VDC ±5% supply, consumes 110mA with no excitation load, and is housed in a 1.11" × 1.65" × 0.40" package. The module is UL/cUL listed, CE compliant, ATEX compliant pending, and suitable for Class I, Division 2 hazardous locations.

Suppliers

Company
Product
Description
Supplier Links
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-31 - Dataforth Corporation
Tucson, AZ, USA
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth
8B38-31
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth 8B38-31
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to transducers with a nominal resistance of 100Ω to 2kΩ. Bridge excitation is provided from the module with a stable 10.00V or 3.33V source. Full scale sensitivities of 2mV/V and 3mV/V are offered as standard. Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above the filter cutoff frequency. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on the 8B38 module provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. Isolation is provided by transformer coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output.
The 8B38 can interface to transducers with a nominal resistance of 100Ω to 2kΩ. Bridge excitation is provided from the module with a stable 10.00V or 3.33V source. Full scale sensitivities of 2mV/V and 3mV/V are offered as standard.
Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above the filter cutoff frequency. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side.
A special input circuit on the 8B38 module provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.
Isolation is provided by transformer coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number 8B38-31
Product Name 8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Voltage
Outputs Analog Voltage Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-09 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Analog Input Module; RTD/Potentiometer, 3-wire, Type Pt and Ni, 6-ch - MAQ20-RTD31 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
View Details
8B34 Linearized 2- or 3-Wire RTD Input Module - 8B34-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details
DSCA37 Non-Linearized Thermocouple Input Signal Conditioner - DSCA37-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
View Details