Skyworks Solutions, Inc. Jitter Attenuators SI5342D-D07058-GM

Description
The Si5342D 2 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5342D can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Description
The Si5342D 2 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5342D can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si5342D is a 4-input, 2-output jitter attenuator and clock multiplier featuring DSPLL and MultiSynth technologies for any-frequency clock generation with 90 fs rms jitter performance. It supports output frequencies up to 350 MHz for both differential and LVCMOS outputs, with programmable jitter attenuation bandwidth from 0.1 Hz to 4 kHz. The device meets ITU-T G.8262 EEC Option 1 and 2 (SyncE) standards, offers hitless input switching, free-run and holdover modes, and is programmable via I2C or SPI with non-volatile memory. It is packaged in a 44-QFN 7×7 mm case and operates from -40 to +85 °C. Core voltages are 1.8 V and 3.3 V, with independent output supply pins supporting 3.3 V, 2.5 V, or 1.8 V.

Datasheet Summary
Powered by GS/AI

The Si5342D is a 4-input, 2-output jitter attenuator and clock multiplier featuring DSPLL and MultiSynth technologies for any-frequency clock generation with 90 fs rms jitter performance. It supports output frequencies up to 350 MHz for both differential and LVCMOS outputs, with programmable jitter attenuation bandwidth from 0.1 Hz to 4 kHz. The device meets ITU-T G.8262 EEC Option 1 and 2 (SyncE) standards, offers hitless input switching, free-run and holdover modes, and is programmable via I2C or SPI with non-volatile memory. It is packaged in a 44-QFN 7×7 mm case and operates from -40 to +85 °C. Core voltages are 1.8 V and 3.3 V, with independent output supply pins supporting 3.3 V, 2.5 V, or 1.8 V.

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5342D-D07058-GM - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5342D-D07058-GM
Jitter Attenuators SI5342D-D07058-GM
The Si5342D 2 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5342D can be quickly and easily configured using ClockBuilder Pro software.

The Si5342D 2 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5342D can be quickly and easily configured using ClockBuilder Pro software.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5342D-D07058-GM
Product Name Jitter Attenuators
Frequency 1.00E-6 to 0.3500 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D08438-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuators - 2312-QPC3223TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 12-VFQFN Exposed Pad
View Details
Passive GaAs MMIC DC - 40 GHz 10dB Attenuator - ATN10-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Coaxial Attenuator 100W 18GHz - UIYCA100AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details