Skyworks Solutions, Inc. Jitter Attenuators SI5342D-D07047-GMR

Description
The Si5342D 2 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5342D can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote Datasheet
Description
The Si5342D 2 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5342D can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5342D-D07047-GMR - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5342D-D07047-GMR
Jitter Attenuators SI5342D-D07047-GMR
The Si5342D 2 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5342D can be quickly and easily configured using ClockBuilder Pro software.

The Si5342D 2 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5342D can be quickly and easily configured using ClockBuilder Pro software.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5342D-D07047-GMR
Product Name Jitter Attenuators
Frequency 1.00E-6 to 0.3500 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D09551-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuator - Variable Voltage - 1125613 - Richardson RFPD
Specs
Attenuator Type Variable
Frequency 2 to 25 GHz
Insertion Loss 2 dB
View Details
ATN10-0067, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator 2W 3GHz BNC - UIYCA2AB3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details