Skyworks Solutions, Inc. Jitter Attenuators SI5342D-D07047-GM

Description
The Si5342D 2 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5342D can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Description
The Si5342D 2 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5342D can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si5342D is a 4-input, 2-output jitter attenuator and clock multiplier that generates any output frequency from 100 Hz to 350 MHz for differential or LVCMOS outputs, with a phase jitter of 90 fs rms. It supports integer-only frequency synthesis and is housed in a 44-QFN package measuring 7×7 mm. The device operates from -40 to +85 °C, accepts input frequencies up to 750 MHz differential or 250 MHz LVCMOS, and is compliant with ITU-T G.8262 SyncE. It features an integrated loop filter, programmable jitter attenuation bandwidth, and in-circuit programmable non-volatile memory. Configurations are set using ClockBuilder Pro software.

Datasheet Summary
Powered by GS/AI

The Si5342D is a 4-input, 2-output jitter attenuator and clock multiplier that generates any output frequency from 100 Hz to 350 MHz for differential or LVCMOS outputs, with a phase jitter of 90 fs rms. It supports integer-only frequency synthesis and is housed in a 44-QFN package measuring 7×7 mm. The device operates from -40 to +85 °C, accepts input frequencies up to 750 MHz differential or 250 MHz LVCMOS, and is compliant with ITU-T G.8262 SyncE. It features an integrated loop filter, programmable jitter attenuation bandwidth, and in-circuit programmable non-volatile memory. Configurations are set using ClockBuilder Pro software.

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5342D-D07047-GM - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5342D-D07047-GM
Jitter Attenuators SI5342D-D07047-GM
The Si5342D 2 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5342D can be quickly and easily configured using ClockBuilder Pro software.

The Si5342D 2 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5342D can be quickly and easily configured using ClockBuilder Pro software.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5342D-D07047-GM
Product Name Jitter Attenuators
Frequency 1.00E-6 to 0.3500 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D07877-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuators - 2312-TGL2767-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
3dB DC - 40GHz MMIC Differential Attenuator - ATD03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 0.5W 3GHz SMA - UIYCA05AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details