Skyworks Solutions, Inc. Jitter Attenuators SI5317C-C-GM

Description
The Si5317C jitter attenuator combines third-generation DSPLL technology to enable any-frequency clock generation and jitter attenuation for applications requiring a high level of jitter performance. This device supports 1 input(s), 2 output(s) and has a maximum frequency output of 200 MHz. The Si5317C delivers 0.3 ps rms phase jitter performance with 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level.
Request a Quote
Description
The Si5317C jitter attenuator combines third-generation DSPLL technology to enable any-frequency clock generation and jitter attenuation for applications requiring a high level of jitter performance. This device supports 1 input(s), 2 output(s) and has a maximum frequency output of 200 MHz. The Si5317C delivers 0.3 ps rms phase jitter performance with 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si5317C-C-GM is a jitter cleaning clock for high-performance applications, accepting a single clock input and generating two low-jitter outputs at the same frequency up to 200 MHz. It is packaged in a 36-lead 6x6 mm QFN and operates over a temperature range of -40 to 85°C. The device features an integrated DSPLL® with programmable loop bandwidth, on-chip voltage regulator, and loss of signal and loss of lock alarms, eliminating the need for external VCXO or loop filter components. It meets OC-192 GR-253-CORE jitter specifications and supports LVPECL, LVDS, CML, or CMOS output formats with a single 1.8, 2.5, or 3.3 V supply.

Datasheet Summary
Powered by GS/AI

The Si5317C-C-GM is a jitter cleaning clock for high-performance applications, accepting a single clock input and generating two low-jitter outputs at the same frequency up to 200 MHz. It is packaged in a 36-lead 6x6 mm QFN and operates over a temperature range of -40 to 85°C. The device features an integrated DSPLL® with programmable loop bandwidth, on-chip voltage regulator, and loss of signal and loss of lock alarms, eliminating the need for external VCXO or loop filter components. It meets OC-192 GR-253-CORE jitter specifications and supports LVPECL, LVDS, CML, or CMOS output formats with a single 1.8, 2.5, or 3.3 V supply.

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5317C-C-GM - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5317C-C-GM
Jitter Attenuators SI5317C-C-GM
The Si5317C jitter attenuator combines third-generation DSPLL technology to enable any-frequency clock generation and jitter attenuation for applications requiring a high level of jitter performance. This device supports 1 input(s), 2 output(s) and has a maximum frequency output of 200 MHz. The Si5317C delivers 0.3 ps rms phase jitter performance with 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level.

The Si5317C jitter attenuator combines third-generation DSPLL technology to enable any-frequency clock generation and jitter attenuation for applications requiring a high level of jitter performance. This device supports 1 input(s), 2 output(s) and has a maximum frequency output of 200 MHz. The Si5317C delivers 0.3 ps rms phase jitter performance with 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5317C-C-GM
Product Name Jitter Attenuators
Frequency 1.00E-3 to 0.2000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342C-D10583-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Attenuators - 2312-TGL2767-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Chip Scale Package MMIC DC - 70 GHz 6dB Attenuator - ATN06-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 0.5W 12.4GHz SMA - UIYCA05AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details