Skyworks Solutions, Inc. Jitter Attenuators SI5317B-C-GMR

Description
The Si5317B jitter attenuator combines third-generation DSPLL technology to enable any-frequency clock generation and jitter attenuation for applications requiring a high level of jitter performance. This device supports 1 input(s), 2 output(s) and has a maximum frequency output of 350 MHz. The Si5317B delivers 0.3 ps rms phase jitter performance with 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level.
Request a Quote
Description
The Si5317B jitter attenuator combines third-generation DSPLL technology to enable any-frequency clock generation and jitter attenuation for applications requiring a high level of jitter performance. This device supports 1 input(s), 2 output(s) and has a maximum frequency output of 350 MHz. The Si5317B delivers 0.3 ps rms phase jitter performance with 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si5317B is a jitter attenuating clock generator that accepts a single clock input from 1 to 350 MHz and produces two clock outputs at the same frequency, using third-generation DSPLL™ technology to eliminate external VCXO and loop filter components. It supports LVPECL, LVDS, CML, or CMOS output formats, operates from a single 1.8, 2.5, or 3.3 V supply, and has an ultra-low typical jitter of 300 fs (12 kHz to 20 MHz). The device features selectable loop bandwidth from 60 Hz to 8.4 kHz, loss of signal and loss of lock alarms, VCO freeze during alarms, and an on-chip voltage regulator with high PSRR. It is packaged in a 36-lead 6 mm × 6 mm QFN and operates over the temperature range of -40 °C to +85 °C. The part meets OC-192 GR-253-CORE jitter specifications.

Datasheet Summary
Powered by GS/AI

The Si5317B is a jitter attenuating clock generator that accepts a single clock input from 1 to 350 MHz and produces two clock outputs at the same frequency, using third-generation DSPLL™ technology to eliminate external VCXO and loop filter components. It supports LVPECL, LVDS, CML, or CMOS output formats, operates from a single 1.8, 2.5, or 3.3 V supply, and has an ultra-low typical jitter of 300 fs (12 kHz to 20 MHz). The device features selectable loop bandwidth from 60 Hz to 8.4 kHz, loss of signal and loss of lock alarms, VCO freeze during alarms, and an on-chip voltage regulator with high PSRR. It is packaged in a 36-lead 6 mm × 6 mm QFN and operates over the temperature range of -40 °C to +85 °C. The part meets OC-192 GR-253-CORE jitter specifications.

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5317B-C-GMR - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5317B-C-GMR
Jitter Attenuators SI5317B-C-GMR
The Si5317B jitter attenuator combines third-generation DSPLL technology to enable any-frequency clock generation and jitter attenuation for applications requiring a high level of jitter performance. This device supports 1 input(s), 2 output(s) and has a maximum frequency output of 350 MHz. The Si5317B delivers 0.3 ps rms phase jitter performance with 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level.

The Si5317B jitter attenuator combines third-generation DSPLL technology to enable any-frequency clock generation and jitter attenuation for applications requiring a high level of jitter performance. This device supports 1 input(s), 2 output(s) and has a maximum frequency output of 350 MHz. The Si5317B delivers 0.3 ps rms phase jitter performance with 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5317B-C-GMR
Product Name Jitter Attenuators
Frequency 1.00E-3 to 0.3500 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5325A-C-GMR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 1.42 GHz
Package Type QFN36
View Details
Attenuators - 2312-RFSA2023TR7DKR-ND - DigiKey
Specs
Attenuation 2.6 to 32.6 dB
Package Type 16-VFQFN Exposed Pad
View Details
ATN06-00110CH, Passive GaAs MMIC Attenuator Family - ATN06-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Coaxial Attenuator 300W 6GHz - UIYCA300AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details