Skyworks Solutions, Inc. Interface Transceiver IC SI2415-C-FSR

Description
IC ISOMODEM SYST-SIDE DAA 16SOIC Product overview: SI2415-C-FSR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2415-C-FSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ISOMODEM SYST-SIDE DAA 16SOIC Product overview: SI2415-C-FSR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2415-C-FSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 722-SI2415-C-FSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
722-SI2415-C-FSR
Interface Transceiver IC 722-SI2415-C-FSR
IC ISOMODEM SYST-SIDE DAA 16SOIC Product overview: SI2415-C-FSR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2415-C-FSR can be used for catalog matching and distributor lookup.

IC ISOMODEM SYST-SIDE DAA 16SOIC Product overview: SI2415-C-FSR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2415-C-FSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Modems - ICs and Modules - SI2415-C-FSR - 933428-SI2415-C-FSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - SI2415-C-FSR
933428-SI2415-C-FSR
Interface - Interface - Modems - ICs and Modules - SI2415-C-FSR 933428-SI2415-C-FSR
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933428-SI2415-C-FSR Series: ISOmodem® Features: 2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI2415 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 5A991B2 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933428-SI2415-C-FSR
Series: ISOmodem®
Features: 2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SI2415
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 5A991B2
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Modems - ICs and Modules - SI2415-C-FSR - ODG (Origin Data Global)
Shenzhen, China
Modems - ICs and Modules
SI2415-C-FSR
Modems - ICs and Modules SI2415-C-FSR
IC ISOMODEM SYST-SIDE DAA 16SOIC

IC ISOMODEM SYST-SIDE DAA 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2415-C-FSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
SI2415-C-FSR
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI2415-C-FSR
IC ISOMODEM SYST-SIDE DAA 16SOIC

IC ISOMODEM SYST-SIDE DAA 16SOIC

Supplier's Site
Interface - Modems - ICs and Modules - SI2415-C-FSR - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
SI2415-C-FSR
Interface - Modems - ICs and Modules SI2415-C-FSR
IC ISOMODEM SYST-SIDE DAA 16SOIC

IC ISOMODEM SYST-SIDE DAA 16SOIC

Supplier's Site Datasheet
Modems - ICs and Modules - SI2415-C-FSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
SI2415-C-FSR
Modems - ICs and Modules SI2415-C-FSR
2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 16-SOIC

2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 16-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 722-SI2415-C-FSR 933428-SI2415-C-FSR SI2415-C-FSR SI2415-C-FSR SI2415-C-FSR SI2415-C-FSR
Product Name Interface Transceiver IC Interface - Interface - Modems - ICs and Modules - SI2415-C-FSR Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Interface - Modems - ICs and Modules Modems - ICs and Modules
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface module - 289-446 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
5.5V Interface Transceiver IC - 704-74AHC2G126GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details
SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901RA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details