KRYTAR, Inc. 2-Way Power Dividers 6030450 6030450

Description
KRYTAR MLDD 2-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices. KRYTAR’s MLDD 2-way power divider, Model 6030450, offers high performance over the broadband ultra-broadband frequency range of 3.0 to 45.0 GHz in a compact, lightweight package. KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6030450 covers the full frequency range from 3.0 to 45.0 GHz with >14 dB Isolation and maximum Amplitude Tracking of ±0.5 dB (3-36 GHz) and ±0.7 dB (36-45 GHz). Maximum Phase Tracking is ±10 degrees (3-36 GHz) and ±14 degrees (36-45 GHz). The 2-way divider exhibits Insertion Loss of <2.1 dB (3-36 GHz) and <2.8 dB (36-45 GHz). Maximum Input VSWR is 2.3 (3-45 GHz) and Maximum Output VSWR is 1.8 (3-36 GHz) and 2.5 (36-45 GHz). Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter Amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The power divider is a compact package measuring just 1.30 inches (L) x 1.00 inches (W) x 0.40 inches (H), weighs only 1.1-ounces, and comes with standard 2.4-mm coaxial female connectors. KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The power divider can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR MLDD 2-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices. KRYTAR’s MLDD 2-way power divider, Model 6030450, offers high performance over the broadband ultra-broadband frequency range of 3.0 to 45.0 GHz in a compact, lightweight package. KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6030450 covers the full frequency range from 3.0 to 45.0 GHz with >14 dB Isolation and maximum Amplitude Tracking of ±0.5 dB (3-36 GHz) and ±0.7 dB (36-45 GHz). Maximum Phase Tracking is ±10 degrees (3-36 GHz) and ±14 degrees (36-45 GHz). The 2-way divider exhibits Insertion Loss of <2.1 dB (3-36 GHz) and <2.8 dB (36-45 GHz). Maximum Input VSWR is 2.3 (3-45 GHz) and Maximum Output VSWR is 1.8 (3-36 GHz) and 2.5 (36-45 GHz). Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter Amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The power divider is a compact package measuring just 1.30 inches (L) x 1.00 inches (W) x 0.40 inches (H), weighs only 1.1-ounces, and comes with standard 2.4-mm coaxial female connectors. KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The power divider can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way Power Dividers 6030450 - 6030450 - KRYTAR, Inc.
Sunnyvale, CA, United States
2-Way Power Dividers 6030450
6030450
2-Way Power Dividers 6030450 6030450
KRYTAR MLDD 2-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices. KRYTAR’s MLDD 2-way power divider, Model 6030450, offers high performance over the broadband ultra-broadband frequency range of 3.0 to 45.0 GHz in a compact, lightweight package. KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6030450 covers the full frequency range from 3.0 to 45.0 GHz with >14 dB Isolation and maximum Amplitude Tracking of ±0.5 dB (3-36 GHz) and ±0.7 dB (36-45 GHz). Maximum Phase Tracking is ±10 degrees (3-36 GHz) and ±14 degrees (36-45 GHz). The 2-way divider exhibits Insertion Loss of <2.1 dB (3-36 GHz) and <2.8 dB (36-45 GHz). Maximum Input VSWR is 2.3 (3-45 GHz) and Maximum Output VSWR is 1.8 (3-36 GHz) and 2.5 (36-45 GHz). Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter Amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The power divider is a compact package measuring just 1.30 inches (L) x 1.00 inches (W) x 0.40 inches (H), weighs only 1.1-ounces, and comes with standard 2.4-mm coaxial female connectors. KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The power divider can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR MLDD 2-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices.

KRYTAR’s MLDD 2-way power divider, Model 6030450, offers high performance over the broadband ultra-broadband frequency range of 3.0 to 45.0 GHz in a compact, lightweight package.

KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6030450 covers the full frequency range from 3.0 to 45.0 GHz with >14 dB Isolation and maximum Amplitude Tracking of ±0.5 dB (3-36 GHz) and ±0.7 dB (36-45 GHz). Maximum Phase Tracking is ±10 degrees (3-36 GHz) and ±14 degrees (36-45 GHz). The 2-way divider exhibits Insertion Loss of <2.1 dB (3-36 GHz) and <2.8 dB (36-45 GHz). Maximum Input VSWR is 2.3 (3-45 GHz) and Maximum Output VSWR is 1.8 (3-36 GHz) and 2.5 (36-45 GHz). Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter Amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements.

The power divider is a compact package measuring just 1.30 inches (L) x 1.00 inches (W) x 0.40 inches (H), weighs only 1.1-ounces, and comes with standard 2.4-mm coaxial female connectors.

KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The power divider can also be manufactured to meet rigid military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 6030450
Product Name 2-Way Power Dividers 6030450
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

MLDD 4-Way Power Dividers 707125-1535 - 707125-1535 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 7125.00 to 15350.00 MHz
Insertion Loss 1.90 dB
View Details
MLDD 4-Way Power Dividers 7030400K - 7030400K - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 3000.00 to 40000.00 MHz
Isolation 13.00 dB
View Details
2-Way Power Dividers 6020080 - 6020080 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 2000.00 to 8000.00 MHz
Insertion Loss 0.80 dB
View Details
2-Way Power Dividers 6020200 - 6020200 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 2000.00 to 20000.00 MHz
Insertion Loss 1.20 dB
View Details