Skyworks Solutions, Inc. Fixed Attenuator Pads ATN3590-10

Description
The ATN3590 family of fixed resistive attenuators are integrated circuits comprising thin film resistors and through-die vias that provide excellent attenuation flatness from low frequency to 40 GHz or higher. These attenuators are available from 0 to 30 dB. The ATN3590 attenuator family is optimized for surface mounting on co-planar waveguide or microstrip printed circuit boards. Bond wires or ribbons are used to connect the input and output ports of the attenuators to the external circuit transmission lines. Connection to ground is accomplished by through-die vias to the die backside metallization. The dice are attached using eutectic solder or conductive epoxy and can operate over a temperature range of –65 °C to 150 °C.
Request a Quote Datasheet
Description
The ATN3590 family of fixed resistive attenuators are integrated circuits comprising thin film resistors and through-die vias that provide excellent attenuation flatness from low frequency to 40 GHz or higher. These attenuators are available from 0 to 30 dB. The ATN3590 attenuator family is optimized for surface mounting on co-planar waveguide or microstrip printed circuit boards. Bond wires or ribbons are used to connect the input and output ports of the attenuators to the external circuit transmission lines. Connection to ground is accomplished by through-die vias to the die backside metallization. The dice are attached using eutectic solder or conductive epoxy and can operate over a temperature range of –65 °C to 150 °C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator Pads - ATN3590-10 - Skyworks Solutions, Inc.
Irvine, CA, United States
Fixed Attenuator Pads
ATN3590-10
Fixed Attenuator Pads ATN3590-10
The ATN3590 family of fixed resistive attenuators are integrated circuits comprising thin film resistors and through-die vias that provide excellent attenuation flatness from low frequency to 40 GHz or higher. These attenuators are available from 0 to 30 dB. The ATN3590 attenuator family is optimized for surface mounting on co-planar waveguide or microstrip printed circuit boards. Bond wires or ribbons are used to connect the input and output ports of the attenuators to the external circuit transmission lines. Connection to ground is accomplished by through-die vias to the die backside metallization. The dice are attached using eutectic solder or conductive epoxy and can operate over a temperature range of –65 °C to 150 °C.

The ATN3590 family of fixed resistive attenuators are integrated circuits comprising thin film resistors and through-die vias that provide excellent attenuation flatness from low frequency to 40 GHz or higher. These attenuators are available from 0 to 30 dB.
The ATN3590 attenuator family is optimized for surface mounting on co-planar waveguide or microstrip printed circuit boards. Bond wires or ribbons are used to connect the input and output ports of the attenuators to the external circuit transmission lines. Connection to ground is accomplished by through-die vias to the die backside metallization.
The dice are attached using eutectic solder or conductive epoxy and can operate over a temperature range of –65 °C to 150 °C.

Supplier's Site
50OHM Attenuator - 852-ATN3590-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-ATN3590-10
50OHM Attenuator 852-ATN3590-10
RF ATTENUATOR 10DB 50OHM DIE Product overview: ATN3590-10 from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-ATN3590-10 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 10DB 50OHM DIE Product overview: ATN3590-10 from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-ATN3590-10 can be used for catalog matching and distributor lookup.

Supplier's Site
Attenuator - PCB Mount - ATN3590-10 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
ATN3590-10
Attenuator - PCB Mount ATN3590-10
Fixed Attenuator Pads

Fixed Attenuator Pads

Supplier's Site Datasheet
Attenuators - 863-1157-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1157-ND
Attenuators 863-1157-ND
RF Attenuators 10dB 0Hz ~ 40GHz 50 Ohms 2W Die

RF Attenuators 10dB 0Hz ~ 40GHz 50 Ohms 2W Die

Buy Now Datasheet
Attenuators - ATN3590-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
ATN3590-10
Attenuators ATN3590-10
RF Attenuators 10dB 0 Hz ~ 40 GHz 50 Ohms 2W Die

RF Attenuators 10dB 0 Hz ~ 40 GHz 50 Ohms 2W Die

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number ATN3590-10 852-ATN3590-10 ATN3590-10 863-1157-ND ATN3590-10
Product Name Fixed Attenuator Pads 50OHM Attenuator Attenuator - PCB Mount Attenuators Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342A-D10020-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Jitter Attenuators - SI5342D-D12948-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Jitter Attenuators - SI5342B-D10620-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Jitter Attenuators - SI5325B-C-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 0.8080 GHz
Package Type QFN36
View Details