Skyworks Solutions, Inc. RF Amplifiers - ALT6701RM45P9 ALT6701RM45P9

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 176488-ALT6701RM45P9 Categories: RF/IF and RFID Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 176488-ALT6701RM45P9 Categories: RF/IF and RFID Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALT6701RM45P9
176488-ALT6701RM45P9
RF Amplifiers - ALT6701RM45P9 176488-ALT6701RM45P9
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 176488-ALT6701RM45P9 Categories: RF/IF and RFID Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 176488-ALT6701RM45P9
Categories: RF/IF and RFID
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 176488-ALT6701RM45P9
Product Name RF Amplifiers - ALT6701RM45P9
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - NLB-310-T1 - 790722-NLB-310-T1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 10000 MHz
Minimum Gain 8.5 to ? dB
View Details
2 suppliers
RF Amplifiers - BGA615L7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Specs
Applications RF Microwave
View Details