Mini-Circuits Attenuators BW-K6-2W44+

Description
FXD ATTEN/2.92MM/ 2W 6DB ROHS
Request a Quote Datasheet
Description
FXD ATTEN/2.92MM/ 2W 6DB ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-K6-2W44+-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTEN/2.92MM/ 2W 6DB ROHS

FXD ATTEN/2.92MM/ 2W 6DB ROHS

Buy Now Datasheet
Attenuators - BW-K6-2W44+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-K6-2W44+
Attenuators BW-K6-2W44+
RF Attenuators 6dB 0 Hz ~ 40 GHz 50 Ohms 2W 2.92mm In-Line Module

RF Attenuators 6dB 0 Hz ~ 40 GHz 50 Ohms 2W 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-K6-2W44+-ND BW-K6-2W44+
Product Name Attenuators Attenuators
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W – N DC-8GHz - UIYCA5AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
120 dB Programmable Attenuator, 200 MHz - 6 GHz - RCDAT-6G-120H - Mini-Circuits
Specs
Insertion Loss 5.5 dB
VSWR 1.15 to 1.3 :1
Attenuation 0.0 to 120 dB
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details