M models MB-5, AC input 230 V, has adjustable high temperature cut-off
| Sigma-Aldrich | |
|---|---|
| Product Category | Water Baths |
| Product Number | Z652822 |
| Product Name | Julabo® Open Circulating Bath |
| Configuration | Controller; Controlled Bath |
| Temperature Control | Heating; Cooling |
| Features | Programmable |
| Termperature Range | 20 to 100 C (68 to 212 F) |
| Temperautre Stability | 0.0360 +/-F (0.0200 +/-C) |