The Orion Deep Immersion Liquid Bath Model 796M from Isotech North America operates within a temperature range of -40°C to 125°C and features a deep immersion depth of 470mm, accommodating large Water Triple Point Cells. It has an absolute stability of ±0.006°C and a vertical uniformity of ±0.005°C, making it suitable for low uncertainty calibration of long thermometers, including liquid in glass and extended length SPRTs. The bath requires only 8.5 liters of fluid, which contributes to lower filling and operational costs compared to larger volume baths. The unit includes variable speed stirring to optimize performance across various liquid viscosities and is designed with over and under temperature protection to safeguard sensitive calibration cells. It features automatic power-up for ease of use and energy efficiency, as well as connections for easy drainage and overflow. The liquid level is maintained within 10mm of the top lid, allowing for straightforward calibration of liquid in glass thermometers without the need for additional accessories.
Deep Immersion Calibration Baths Available in Three Ranges Covering -80°C to 300 °C
| Isotech North America | |
|---|---|
| Product Category | Water Baths |
| Product Number | Model 796M |
| Product Name | Orion Deep Immersion Liquid Bath |
| Configuration | Controlled Bath |
| Temperature Control | Heating; Cooling |
| Features | Stirring |
| Certifications | Compliant to CE Regulations |
| Termperature Range | -40 to 125 C (-40 to 257 F) |