Sigma-Aldrich Datasheets for Water Baths
Water baths are refrigerated and heated in order provide thermal control.
Water Baths: Learn more
| Product Name | Notes |
|---|---|
| Cylindrical design with 2 transport handles, digital models available | |
| Diameter: 200 mm, made from thick aluminum sheet w/ 2 handles | |
| E model ED, AC input 115 V, has adjustable high temperature cut-off | |
| E model ED, AC input 230 V, has adjustable high temperature cut-off | |
| E model EH, AC input 115 V, has adjustable high temperature cut-off | |
| E model EH, AC input 230 V, has adjustable high temperature cut-off | |
| E models ED-13, AC input 115 V, has adjustable high temperature cut-off | |
| E models ED-13, AC input 230 V, has adjustable high temperature cut-off | |
| E models ED-19, AC input 115 V, has adjustable high temperature cut-off | |
| E models ED-19, AC input 230 V, has adjustable high temperature cut-off | |
| E models ED-27, AC input 115 V, has adjustable high temperature cut-off | |
| E models ED-27, AC input 230 V, has adjustable high temperature cut-off | |
| E models ED-5, AC input 115 V, has adjustable high temperature cut-off | |
| E models ED-5, AC input 230 V, has adjustable high temperature cut-off | |
| E models EH-13, AC input 230 V, has adjustable high temperature cut-off | |
| E models EH-27, AC input 230 V, has adjustable high temperature cut-off | |
| E models EH-5, AC input 230 V, has adjustable high temperature cut-off | |
| Has a microprocessor heater control which prevents temperature overshoot | |
| Has active cooling control, automatic shut-down in case of disturbance | |
| Heavy-gauge stainless steel bath, suitable for magnetic stirring | |
| M model MB, AC input 115 V, has adjustable high temperature cut-off | |
| M model MB, AC input 230 V, has adjustable high temperature cut-off | |
| M model MC, AC input 115 V, has adjustable high temperature cut-off | |
| M model MC, AC input 230 V, has adjustable high temperature cut-off | |
| M models MB-13, AC input 115 V, has adjustable high temperature cut-off | |
| M models MB-13, AC input 230 V, has adjustable high temperature cut-off | |
| M models MB-17, AC input 115 V, has adjustable high temperature cut-off | |
| M models MB-17, AC input 230 V, has adjustable high temperature cut-off | |
| M models MB-19, AC input 115 V, has adjustable high temperature cut-off | |
| M models MB-19, AC input 230 V, has adjustable high temperature cut-off | |
| M models MB-5, AC input 115 V, has adjustable high temperature cut-off | |
| M models MB-5, AC input 230 V, has adjustable high temperature cut-off | |
| M models MC-27, AC input 230 V, has adjustable high temperature cut-off | |
| M models MC-33, AC input 230 V, has adjustable high temperature cut-off | |
| M models MC-39, AC input 230 V, has adjustable high temperature cut-off | |
| MC, AC input 115 V, has adjustable high temperature cut-off | |
| Model EC-5A, AC input 230 V, plexiglas bath | |
| Model EC-5M, AC input 230 V, makrolon bath | |
| Model ED-13A, AC input 115 V, plexiglas bath | |
| Model ED-13A, AC input 230 V, plexiglas bath | |
| Model ED-19A, AC input 115 V, plexiglas bath | |
| Model ED-19A, AC input 230 V, plexiglas bath | |
| Model ED-5A, AC input 115 V, plexiglas bath | |
| Model ED-5A, AC input 230 V, plexiglas bath | |
| Model ED-5M, AC input 115 V, makrolon bath | |
| Model ED-5M, AC input 230 V, makrolon bath | |
| Model HE-4, AC input 115 V, has adjustable high temperature cut-off | |
| Model HE-4, AC input 230 V, has adjustable high temperature cut-off | |
| Model HL-4, AC input 230 V, has adjustable high temperature cut-off | |
| Model MB-13A, AC input 230 V, plexiglas bath | |
| Model MB-19A, AC input 230 V, plexiglas bath | |
| Model MB-5A, AC input 115 V, plexiglas bath | |
| Model MB-5A, AC input 230 V, plexiglas bath | |
| Model MB-5M, AC input 230 V, makrolon bath | |
| Model MB-7A, AC input 230 V, plexiglas bath | |
| Model MC-12, AC input 230 V, has adjustable high temperature cut-off | |
| Model MC-26, AC input 230 V, has adjustable high temperature cut-off | |
| Model MC-4, AC input 115 V, has adjustable high temperature cut-off | |
| Model MC-4, AC input 230 V, has adjustable high temperature cut-off | |
| Model MC-6, AC input 230 V, has adjustable high temperature cut-off | |
| Model MP-19A, AC input 230 V, plexiglas bath | |
| Model MP-5A, AC input 230 V, plexiglas bath | |
| Model MP-5M, AC input 230 V, makrolon bath | |
| Model SE-6, AC input 230 V, has adjustable high temperature cut-off | |
| Model SL-6, AC input 230V, has adjustable high temperature cut-off | |
| Open-bath immersion circulator, model EC-19, AC input 230 V | |
| Open-bath immersion circulator, model EC-5, AC input 230 V | |
| Open-bath immersion circulator, model MP-19, AC input 230 V | |
| Open-bath immersion circulator, model MP-5, AC input 230 V | |
| Series MV-4, with pressure pump, has adjustable high temperature cut-off | |
| TopTech circulator, model F12-MB, AC input 115 V | |
| Water bath, model TW2, AC input 230 V |