BEING Scientific Inc. Circulating Bath BPC-05A

Description
Performance and Features PID temperature controller. CFC-free R404A refrigerant and a double service valve to prevent leakage. Programmable function with 7 progs and 9 steps in total. Convenience Bright LCD display with a quickly adjustable dial knob. (0.1℃ resolution) Easy to set dual wait on/off adjustable timer (1 minute to 99 hr. 59 min.). Maintenance-free operation with easy to clean surface. Variety of accessories is available to meet application demands. Both heater and bath chamber are made of corrosion-resistant, leakproof stainless steel. Rounded cornered bath chamber and quick-release front grill allow for easy cleaning of the bath and condenser. The standard stainless-steel bottom plate helps prevent direct contact by accessories and tubes to heating element and sensors. Easy to access drain valve makes emptying of bathwater fast and easy for cleaning and moving. Safety & Peace of Mind Preset On/Off function. Built-in power interruption protection function, automatic run after power interruption. Independent Over-temperature protection meets DIN 12880 International standard requirements. Temperature deviation alarm. Over-current protection alarm.
Datasheet
Description
Performance and Features PID temperature controller. CFC-free R404A refrigerant and a double service valve to prevent leakage. Programmable function with 7 progs and 9 steps in total. Convenience Bright LCD display with a quickly adjustable dial knob. (0.1℃ resolution) Easy to set dual wait on/off adjustable timer (1 minute to 99 hr. 59 min.). Maintenance-free operation with easy to clean surface. Variety of accessories is available to meet application demands. Both heater and bath chamber are made of corrosion-resistant, leakproof stainless steel. Rounded cornered bath chamber and quick-release front grill allow for easy cleaning of the bath and condenser. The standard stainless-steel bottom plate helps prevent direct contact by accessories and tubes to heating element and sensors. Easy to access drain valve makes emptying of bathwater fast and easy for cleaning and moving. Safety & Peace of Mind Preset On/Off function. Built-in power interruption protection function, automatic run after power interruption. Independent Over-temperature protection meets DIN 12880 International standard requirements. Temperature deviation alarm. Over-current protection alarm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circulating Bath - BPC-05A - BEING Scientific Inc.
Ontario, CA, United States
Circulating Bath
BPC-05A
Circulating Bath BPC-05A
Performance and Features PID temperature controller. CFC-free R404A refrigerant and a double service valve to prevent leakage. Programmable function with 7 progs and 9 steps in total. Convenience Bright LCD display with a quickly adjustable dial knob. (0.1℃ resolution) Easy to set dual wait on/off adjustable timer (1 minute to 99 hr. 59 min.). Maintenance-free operation with easy to clean surface. Variety of accessories is available to meet application demands. Both heater and bath chamber are made of corrosion-resistant, leakproof stainless steel. Rounded cornered bath chamber and quick-release front grill allow for easy cleaning of the bath and condenser. The standard stainless-steel bottom plate helps prevent direct contact by accessories and tubes to heating element and sensors. Easy to access drain valve makes emptying of bathwater fast and easy for cleaning and moving. Safety & Peace of Mind Preset On/Off function. Built-in power interruption protection function, automatic run after power interruption. Independent Over-temperature protection meets DIN 12880 International standard requirements. Temperature deviation alarm. Over-current protection alarm.

Performance and Features

  • PID temperature controller.
  • CFC-free R404A refrigerant and a double service valve to prevent leakage.
  • Programmable function with 7 progs and 9 steps in total.

Convenience

  • Bright LCD display with a quickly adjustable dial knob. (0.1℃ resolution)
  • Easy to set dual wait on/off adjustable timer (1 minute to 99 hr. 59 min.).
  • Maintenance-free operation with easy to clean surface.
  • Variety of accessories is available to meet application demands.
  • Both heater and bath chamber are made of corrosion-resistant, leakproof stainless steel.
  • Rounded cornered bath chamber and quick-release front grill allow for easy cleaning of the bath and condenser.
  • The standard stainless-steel bottom plate helps prevent direct contact by accessories and tubes to heating element and sensors.
  • Easy to access drain valve makes emptying of bathwater fast and easy for cleaning and moving.

Safety & Peace of Mind

  • Preset On/Off function.
  • Built-in power interruption protection function, automatic run after power interruption.
  • Independent Over-temperature protection meets DIN 12880 International standard requirements.
  • Temperature deviation alarm.
  • Over-current protection alarm.
Supplier's Site Datasheet

Technical Specifications

  BEING Scientific Inc.
Product Category Water Baths
Product Number BPC-05A
Product Name Circulating Bath
Configuration Controlled Bath
Temperature Control Heating; Cooling
Features Programmable
Certifications ETL Certified
Termperature Range -20 to 150 C (-4 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Constant Temp Liquid Circulating Baths - HCTB-3000 RCTB-3000 - OMEGA Engineering, Inc.
Specs
Configuration Controller
Temperature Control Heating (optional feature); Cooling (optional feature)
Termperature Range -40 to 250 C (-40 to 482 F)
View Details
Constant Temperature Bath - CT-600 - CANNON Instrument Company
CANNON Instrument Company
Specs
Configuration Controlled Bath
Temperature Control Heating; Cooling
Features Programmable
View Details
General Purpose Water Bath - BWB-22 - BEING Scientific Inc.
Specs
Configuration Controlled Bath
Temperature Control Heating
Features Programmable
View Details