SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT9120AI-2C3-25E200.000000X

Description
Win Source Part Number: 1020853-SIT9120AI-2C 3-25E200.000000X Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9120 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.031" (0.80mm) Standard Package: 250 Mounting: SMD (SMT) Frequency: 200 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 55mA Current - Supply (Disable) (Max): 35mA Voltage - Supply: 2.5V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SITSITSIT9120AI-2C3- 25E200.000000X,2156- SIT9120AI-2C3-25E200 .000000X
Request a Quote Datasheet
Description
Win Source Part Number: 1020853-SIT9120AI-2C 3-25E200.000000X Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9120 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.031" (0.80mm) Standard Package: 250 Mounting: SMD (SMT) Frequency: 200 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 55mA Current - Supply (Disable) (Max): 35mA Voltage - Supply: 2.5V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SITSITSIT9120AI-2C3- 25E200.000000X,2156- SIT9120AI-2C3-25E200 .000000X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1020853-SIT9120AI-2C3-25E200.000000X - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1020853-SIT9120AI-2C3-25E200.000000X
Crystals, Oscillators, Resonators - Oscillators 1020853-SIT9120AI-2C3-25E200.000000X
Win Source Part Number: 1020853-SIT9120AI-2C 3-25E200.000000X Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9120 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.031" (0.80mm) Standard Package: 250 Mounting: SMD (SMT) Frequency: 200 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 55mA Current - Supply (Disable) (Max): 35mA Voltage - Supply: 2.5V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SITSITSIT9120AI-2C3- 25E200.000000X,2156- SIT9120AI-2C3-25E200 .000000X

Win Source Part Number: 1020853-SIT9120AI-2C3-25E200.000000X
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT9120
Type: XO (Standard)
Package: Bulk
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 200 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±50ppm
Current - Supply (Max): 55mA
Current - Supply (Disable) (Max): 35mA
Voltage - Supply: 2.5V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: SITSITSIT9120AI-2C3-25E200.000000X,2156-SIT9120AI-2C3-25E200.000000X

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1020853-SIT9120AI-2C3-25E200.000000X
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
Surface Mount Crystals - ECS-390-CDX-1932 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 39 MHz
View Details
5 suppliers
Oscillator Crystal - 510ABA87M0000AAG - Richardson RFPD
Specs
Frequency 87 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - MOS-1890-119R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details