ECS-390-CDX-1932 is a surface mount quartz crystal oscillator with a nominal frequency of 39.000000 MHz, operating in fundamental mode with an AT cut. It is packaged in a tape and reel format, with a load capacitance of 10 pF and a maximum drive level of 100 µW. The operating and storage temperature range is -40°C to 95°C. Frequency tolerance is ±8 ppm at 25°C ±3°C, and stability over the full temperature range is ±13 ppm. Long-term aging is ±3 ppm over five years.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Alternative Parts (Cross-Reference): Cross
Manufacturer: ECS Inc.
Category: Crystals, Oscillators, Resonators Crystals
Series: ECS-CDX
Package: Cut Tape (CT) Digi-Reel® Strip
Product Status: Active
Type: MHz Crystal
Frequency: 39 MHz
Frequency Stability: ±13ppm
Frequency Tolerance: ±8ppm
Load Capacitance: 10pF
CRYSTAL 39.0000MHZ 10PF SMD
39MHz ±8ppm Crystal 10pF 35 Ohms 4-SMD, No Lead
CRYSTAL 39.0000MHZ 10PF SMD
ECS Inc International ECS-390-CDX-1932
CRYSTAL, 39MHZ, 10PF, SMD, 2Mm x 1.6MM ROHS COMPLIANT: YES
| ECS Inc. International | Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals | Crystals | Crystals |
| Product Number | ECS-390-CDX-1932 | 50-ECS-390-CDX-1932DKR-ND | 301240 | 54AK5942 | |
| Product Name | Surface Mount Crystals | Crystals, Oscillators, Resonators Crystals | Crystals | Crystal Units | Crystal, 39Mhz, 10Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Ecs Inc International |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount | |
| Features / Standards | RoHS | RoHS | RoHS | ||
| Frequency | 39 MHz | 39 MHz | 39 MHz | ||
| Frequency Stability | 13 ppm | 13 ppm | 13 ppm | ||
| Load Capacitance | 10 pF | 10 pF | 10 pF |