The MOS-1890-119R+ is a voltage-controlled oscillator designed for operation between 1800 and 1890 MHz in personal communication systems. It is packaged in a metal surface-mount case measuring 0.375" x 0.375" x 0.131" and operates with a 5V supply. The oscillator exhibits a typical phase noise of -104 dBc/Hz at a 10 kHz offset, frequency pulling of 0.2 MHz, and pushing of 1.5 MHz/V. Harmonic suppression is typically -22 dBc. It is RoHS compliant and rated for operation from -55°C to 85°C.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | MOS-1890-119R+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |