SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT9120AC-1D3-33E133.000000

Description
Win Source Part Number: 1028568-SIT9120AC-1D 3-33E133.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9120 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 133 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±50ppm Current - Supply (Max): 69mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT9120AC-1D3-33E133 .000000G,SIT9120AC-1 D3-33E133.000000Y,34 17-SIT9120AC-1D3-33E 133.000000CT-SL,SIT9 120AC-1D3-33E133.000 000X,SIT9120AC-1D3-3 3E133.000000S,SIT912 0AC-1D3-33E133.00000 0E,SIT9120AC-1D3-33E 133.000000D,SIT9120A C-1D3-33E133.000000T ,1473-SIT9120AC-1D3- 33E133.000000
Request a Quote Datasheet
Description
Win Source Part Number: 1028568-SIT9120AC-1D 3-33E133.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9120 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 133 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±50ppm Current - Supply (Max): 69mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT9120AC-1D3-33E133 .000000G,SIT9120AC-1 D3-33E133.000000Y,34 17-SIT9120AC-1D3-33E 133.000000CT-SL,SIT9 120AC-1D3-33E133.000 000X,SIT9120AC-1D3-3 3E133.000000S,SIT912 0AC-1D3-33E133.00000 0E,SIT9120AC-1D3-33E 133.000000D,SIT9120A C-1D3-33E133.000000T ,1473-SIT9120AC-1D3- 33E133.000000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1028568-SIT9120AC-1D3-33E133.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1028568-SIT9120AC-1D3-33E133.000000
Crystals, Oscillators, Resonators - Oscillators 1028568-SIT9120AC-1D3-33E133.000000
Win Source Part Number: 1028568-SIT9120AC-1D 3-33E133.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9120 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 133 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±50ppm Current - Supply (Max): 69mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT9120AC-1D3-33E133 .000000G,SIT9120AC-1 D3-33E133.000000Y,34 17-SIT9120AC-1D3-33E 133.000000CT-SL,SIT9 120AC-1D3-33E133.000 000X,SIT9120AC-1D3-3 3E133.000000S,SIT912 0AC-1D3-33E133.00000 0E,SIT9120AC-1D3-33E 133.000000D,SIT9120A C-1D3-33E133.000000T ,1473-SIT9120AC-1D3- 33E133.000000

Win Source Part Number: 1028568-SIT9120AC-1D3-33E133.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT9120
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 133 MHz
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±50ppm
Current - Supply (Max): 69mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: SIT9120AC-1D3-33E133.000000G,SIT9120AC-1D3-33E133.000000Y,3417-SIT9120AC-1D3-33E133.000000CT-SL,SIT9120AC-1D3-33E133.000000X,SIT9120AC-1D3-33E133.000000S,SIT9120AC-1D3-33E133.000000E,SIT9120AC-1D3-33E133.000000D,SIT9120AC-1D3-33E133.000000T,1473-SIT9120AC-1D3-33E133.000000

Buy Now Datasheet
Oscillators - 1473-SIT9120AC-1D3-33E133.000000-ND - DigiKey
Thief River Falls, MN, United States
133MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

133MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1028568-SIT9120AC-1D3-33E133.000000 1473-SIT9120AC-1D3-33E133.000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency 133 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

LVCMOS Oscillators - SIT8008BC-23-33S-25.000000 - SiTime Corporation
Specs
Package / Form Factor 3.2x2.5
Frequency 25 MHz
Frequency Stability 50 ppm
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details