SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT8208AI-82-18E-25.000000

Description
Win Source Part Number: 1182206-SIT8208AI-82 -18E-25.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8208 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±25ppm Current - Supply (Max): 31mA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-SIT8208AI-82-18 E-25.000000,SIT8208A I-82-18E-25.000000G, SIT8208AI-82-18E-25. 000000Y,SIT8208AI-82 -18E-25.000000X,SIT8 208AI-82-18E-25.0000 00S,3417-SIT8208AI-8 2-18E-25.000000CT-SL ,SIT8208AI-82-18E-25 .000000E,SIT8208AI-8 2-18E-25.000000D,SIT 8208AI-82-18E-25.000 000T
Request a Quote Datasheet
Description
Win Source Part Number: 1182206-SIT8208AI-82 -18E-25.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8208 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±25ppm Current - Supply (Max): 31mA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-SIT8208AI-82-18 E-25.000000,SIT8208A I-82-18E-25.000000G, SIT8208AI-82-18E-25. 000000Y,SIT8208AI-82 -18E-25.000000X,SIT8 208AI-82-18E-25.0000 00S,3417-SIT8208AI-8 2-18E-25.000000CT-SL ,SIT8208AI-82-18E-25 .000000E,SIT8208AI-8 2-18E-25.000000D,SIT 8208AI-82-18E-25.000 000T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1182206-SIT8208AI-82-18E-25.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1182206-SIT8208AI-82-18E-25.000000
Crystals, Oscillators, Resonators - Oscillators 1182206-SIT8208AI-82-18E-25.000000
Win Source Part Number: 1182206-SIT8208AI-82 -18E-25.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8208 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±25ppm Current - Supply (Max): 31mA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-SIT8208AI-82-18 E-25.000000,SIT8208A I-82-18E-25.000000G, SIT8208AI-82-18E-25. 000000Y,SIT8208AI-82 -18E-25.000000X,SIT8 208AI-82-18E-25.0000 00S,3417-SIT8208AI-8 2-18E-25.000000CT-SL ,SIT8208AI-82-18E-25 .000000E,SIT8208AI-8 2-18E-25.000000D,SIT 8208AI-82-18E-25.000 000T

Win Source Part Number: 1182206-SIT8208AI-82-18E-25.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT8208
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 25 MHz
Function: Enable/Disable
Output: LVCMOS, LVTTL
Frequency Stability: ±25ppm
Current - Supply (Max): 31mA
Voltage - Supply: 1.8V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 1473-SIT8208AI-82-18E-25.000000,SIT8208AI-82-18E-25.000000G,SIT8208AI-82-18E-25.000000Y,SIT8208AI-82-18E-25.000000X,SIT8208AI-82-18E-25.000000S,3417-SIT8208AI-82-18E-25.000000CT-SL,SIT8208AI-82-18E-25.000000E,SIT8208AI-82-18E-25.000000D,SIT8208AI-82-18E-25.000000T

Buy Now Datasheet
Oscillators - 1473-SIT8208AI-82-18E-25.000000-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1182206-SIT8208AI-82-18E-25.000000 1473-SIT8208AI-82-18E-25.000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data