SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT9005AI-23-33EP12.000000

Description
Win Source Part Number: 1177153-SIT9005AI-23 -33EP12.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9005 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 12 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 6.5mA Current - Supply (Disable) (Max): 6.5mA Spread Spectrum Bandwidth: ±2.06%, Center Spread Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 3417-SIT9005AI-23-33 EP12.000000CT-SL,147 3-SIT9005AI-23-33EP1 2.000000
Request a Quote Datasheet
Description
Win Source Part Number: 1177153-SIT9005AI-23 -33EP12.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9005 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 12 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 6.5mA Current - Supply (Disable) (Max): 6.5mA Spread Spectrum Bandwidth: ±2.06%, Center Spread Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 3417-SIT9005AI-23-33 EP12.000000CT-SL,147 3-SIT9005AI-23-33EP1 2.000000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1177153-SIT9005AI-23-33EP12.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1177153-SIT9005AI-23-33EP12.000000
Crystals, Oscillators, Resonators - Oscillators 1177153-SIT9005AI-23-33EP12.000000
Win Source Part Number: 1177153-SIT9005AI-23 -33EP12.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9005 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 12 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 6.5mA Current - Supply (Disable) (Max): 6.5mA Spread Spectrum Bandwidth: ±2.06%, Center Spread Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 3417-SIT9005AI-23-33 EP12.000000CT-SL,147 3-SIT9005AI-23-33EP1 2.000000

Win Source Part Number: 1177153-SIT9005AI-23-33EP12.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT9005
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 12 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 6.5mA
Current - Supply (Disable) (Max): 6.5mA
Spread Spectrum Bandwidth: ±2.06%, Center Spread
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 3417-SIT9005AI-23-33EP12.000000CT-SL,1473-SIT9005AI-23-33EP12.000000

Buy Now Datasheet
Oscillators - 1473-SIT9005AI-23-33EP12.000000-ND - DigiKey
Thief River Falls, MN, United States
12MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

12MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1177153-SIT9005AI-23-33EP12.000000 1473-SIT9005AI-23-33EP12.000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 12 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - HSP45102SI-33 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 33 to 40 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystals, Oscillators, Resonators - Oscillators - 1074095-531AA644M531DGR - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 645 MHz
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 75 ppm
View Details