Win Source Part Number: 1074095-531AA644M531
Category: Crystals, Oscillators, Resonators>Oscillato
Series: Si531
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 644.531 MHz
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±50ppm
Current - Supply (Max): 121mA
Current - Supply (Disable) (Max): 75mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 531AA
The Si531 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
644.531MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| Win Source Electronics | Richardson RFPD | DigiKey | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1074095-531AA644M531DGR | 531AA644M531DGR | 531AA644M531DGR-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillator Crystal | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount; 6-SMD, No Lead | |
| Frequency | 645 MHz | 645 MHz | |
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm |