SiTime Corporation Automotive & High Temp Oscillators SIT8920AM-21-33N-40.000000

Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8920B is a wide-temperature oscillator operating from -55°C to +125°C with a frequency range of 1 MHz to 110 MHz and LVCMOS/LVTTL output. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, consumes 3.5 mA typical at 1.8 V, and offers frequency stability as low as ±20 ppm. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 requirements for ruggedness and reliability.

Datasheet Summary
Powered by GS/AI

The SiT8920B is a wide-temperature oscillator operating from -55°C to +125°C with a frequency range of 1 MHz to 110 MHz and LVCMOS/LVTTL output. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, consumes 3.5 mA typical at 1.8 V, and offers frequency stability as low as ±20 ppm. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 requirements for ruggedness and reliability.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT8920AM-21-33N-40.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT8920AM-21-33N-40.000000
Automotive & High Temp Oscillators SIT8920AM-21-33N-40.000000
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

Buy Now Datasheet
Oscillators - 1473-SIT8920AM-21-33N-40.000000-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V 4-SMD, No Lead

40MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1182218-SIT8920AM-21-33N-40.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1182218-SIT8920AM-21-33N-40.000000
Crystals, Oscillators, Resonators - Oscillators 1182218-SIT8920AM-21-33N-40.000000
Win Source Part Number: 1182218-SIT8920AM-21 -33N-40.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8920 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 40 MHz Output: LVCMOS, LVTTL Frequency Stability: ±20ppm Current - Supply (Max): 4.1mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-SiT8920AM-21-33 N-40.000000

Win Source Part Number: 1182218-SIT8920AM-21-33N-40.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT8920
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 40 MHz
Output: LVCMOS, LVTTL
Frequency Stability: ±20ppm
Current - Supply (Max): 4.1mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 1473-SiT8920AM-21-33N-40.000000

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey Win Source Electronics
Product Category Oscillators Oscillators Oscillators
Product Number SIT8920AM-21-33N-40.000000 1473-SIT8920AM-21-33N-40.000000-ND 1182218-SIT8920AM-21-33N-40.000000
Product Name Automotive & High Temp Oscillators Oscillators Crystals, Oscillators, Resonators - Oscillators
Package / Form Factor 3.2x2.5 Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 40 MHz 40 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1602BI-22-33E-27.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - 1473-SIT1602AI-31-33E-24.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Oscillators - 1473-30090-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - 1473-SIT1602BI-32-25E-50.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers