SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT1602BI-32-25E-50.000000

Description
Win Source Part Number: 1314706-SIT1602BI-32 -25E-50.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 50 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.2mA Voltage - Supply: 2.5V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime
Request a Quote Datasheet
Description
Win Source Part Number: 1314706-SIT1602BI-32 -25E-50.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 50 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.2mA Voltage - Supply: 2.5V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1314706-SIT1602BI-32-25E-50.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1314706-SIT1602BI-32-25E-50.000000
Crystals, Oscillators, Resonators - Oscillators 1314706-SIT1602BI-32-25E-50.000000
Win Source Part Number: 1314706-SIT1602BI-32 -25E-50.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 50 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.2mA Voltage - Supply: 2.5V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime

Win Source Part Number: 1314706-SIT1602BI-32-25E-50.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT1602B
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Mounting: SMD (SMT)
Frequency: 50 MHz
Function: Enable/Disable
Output: HCMOS, LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 4.2mA
Voltage - Supply: 2.5V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime

Buy Now Datasheet
Oscillators - 1473-SIT1602BI-32-25E-50.000000-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1314706-SIT1602BI-32-25E-50.000000 1473-SIT1602BI-32-25E-50.000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 50 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1602BI-32-33E-12.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - 336-2509-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers