SiTime Corporation Automotive & High Temp Oscillators SIT8918BE-13-33E-12.000000

Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote Datasheet
Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT8918BE-13-33E-12.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT8918BE-13-33E-12.000000
Automotive & High Temp Oscillators SIT8918BE-13-33E-12.000000
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

Buy Now Datasheet
Oscillators - 1473-SIT8918BE-13-33E-12.000000-ND - DigiKey
Thief River Falls, MN, United States
12MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

12MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1315592-SIT8918BE-13-33E-12.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1315592-SIT8918BE-13-33E-12.000000
Crystals, Oscillators, Resonators - Oscillators 1315592-SIT8918BE-13-33E-12.000000
Win Source Part Number: 1315592-SIT8918BE-13 -33E-12.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8918B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 12 MHz Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime

Win Source Part Number: 1315592-SIT8918BE-13-33E-12.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT8918B
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Mounting: SMD (SMT)
Frequency: 12 MHz
Function: Enable/Disable
Output: LVCMOS, LVTTL
Frequency Stability: ±50ppm
Current - Supply (Max): 4.5mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey Win Source Electronics
Product Category Oscillators Oscillators Oscillators
Product Number SIT8918BE-13-33E-12.000000 1473-SIT8918BE-13-33E-12.000000-ND 1315592-SIT8918BE-13-33E-12.000000
Product Name Automotive & High Temp Oscillators Oscillators Crystals, Oscillators, Resonators - Oscillators
Package / Form Factor 2.5x2.0 Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 12 MHz 12 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0090.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0900 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30155-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Crystals, Oscillators, Resonators - Oscillators - 1351681-SIT9120AI-1B2-33E125.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 125 MHz
View Details
2 suppliers