SiTime Corporation Oscillators SIT1602AI-22-18E-48.000000

Description
48MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602AI-22-18E-48.000000-ND - DigiKey
Thief River Falls, MN, United States
48MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1027000-SIT1602AI-22-18E-48.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1027000-SIT1602AI-22-18E-48.000000
Crystals, Oscillators, Resonators - Oscillators 1027000-SIT1602AI-22-18E-48.000000
Win Source Part Number: 1027000-SIT1602AI-22 -18E-48.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 48 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 3.9mA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT1602AI-22-18E-48. 000000G,1473-SIT1602 AI-22-18E-48.000000Y ,1473-SIT1602AI-22-1 8E-48.000000X,3417-S IT1602AI-22-18E-48.0 00000,1473-SIT1602AI -22-18E-48.000000T,1 473-SIT1602AI-22-18E -48.000000S,1473-SIT 1602AI-22-18E-48.000 000D-ND,1473-SIT1602 AI-22-18E-48.000000G -ND,1473-SIT1602AI-2 2-18E-48.000000E-ND, SIT1602AI-22-18E-48. 000000D,SIT1602AI-22 -18E-48.000000E,SIT1 602AI-22-18E-48.0000 00X,SIT1602AI-22-18E -48.000000Y,1473-SIT 1602AI-22-18E-48.000 000T-ND,1473-SIT1602 AI-22-18E-48.000000G ,1473-SIT1602AI-22-1 8E-48.000000E,1473-S IT1602AI-22-18E-48.0 00000D,1473-SIT1602A I-22-18E-48.000000Y- ND,1473-SIT1602AI-22 -18E-48.000000,SIT16 02AI-22-18E-48.00000 0S,1473-SIT1602AI-22 -18E-48.000000X-ND,S IT1602AI-22-18E-48.0 00000T

Win Source Part Number: 1027000-SIT1602AI-22-18E-48.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT1602
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 48 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 3.9mA
Voltage - Supply: 1.8V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: SIT1602AI-22-18E-48.000000G,1473-SIT1602AI-22-18E-48.000000Y,1473-SIT1602AI-22-18E-48.000000X,3417-SIT1602AI-22-18E-48.000000,1473-SIT1602AI-22-18E-48.000000T,1473-SIT1602AI-22-18E-48.000000S,1473-SIT1602AI-22-18E-48.000000D-ND,1473-SIT1602AI-22-18E-48.000000G-ND,1473-SIT1602AI-22-18E-48.000000E-ND,SIT1602AI-22-18E-48.000000D,SIT1602AI-22-18E-48.000000E,SIT1602AI-22-18E-48.000000X,SIT1602AI-22-18E-48.000000Y,1473-SIT1602AI-22-18E-48.000000T-ND,1473-SIT1602AI-22-18E-48.000000G,1473-SIT1602AI-22-18E-48.000000E,1473-SIT1602AI-22-18E-48.000000D,1473-SIT1602AI-22-18E-48.000000Y-ND,1473-SIT1602AI-22-18E-48.000000,SIT1602AI-22-18E-48.000000S,1473-SIT1602AI-22-18E-48.000000X-ND,SIT1602AI-22-18E-48.000000T

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT1602AI-22-18E-48.000000-ND 1027000-SIT1602AI-22-18E-48.000000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillator Crystal - 510ACA25M0000AAGR - Richardson RFPD
Specs
Frequency 25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.75E-4 MHz
Frequency Stability 50 ppm
View Details