SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT8008BI-32-33E-25.000000

Description
Win Source Part Number: 1120946-SIT8008BI-32 -33E-25.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8008B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.5mA Current - Supply (Disable) (Max): 4.2mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT8008BI-32-33E-25. 000000D,SIT8008BI-32 -33E-25.000000T,SIT8 008BI-32-33E-25.0000 00S,1473-SIT8008BI-3 2-33E-25.000000,SIT8 008BI-32-33E-25.0000 00Y,SIT8008BI-32-33E -25.000000X,SIT8008B I-32-33E-25.000000G, SIT8008BI-32-33E-25. 000000E
Request a Quote Datasheet
Description
Win Source Part Number: 1120946-SIT8008BI-32 -33E-25.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8008B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.5mA Current - Supply (Disable) (Max): 4.2mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT8008BI-32-33E-25. 000000D,SIT8008BI-32 -33E-25.000000T,SIT8 008BI-32-33E-25.0000 00S,1473-SIT8008BI-3 2-33E-25.000000,SIT8 008BI-32-33E-25.0000 00Y,SIT8008BI-32-33E -25.000000X,SIT8008B I-32-33E-25.000000G, SIT8008BI-32-33E-25. 000000E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1120946-SIT8008BI-32-33E-25.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1120946-SIT8008BI-32-33E-25.000000
Crystals, Oscillators, Resonators - Oscillators 1120946-SIT8008BI-32-33E-25.000000
Win Source Part Number: 1120946-SIT8008BI-32 -33E-25.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8008B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.5mA Current - Supply (Disable) (Max): 4.2mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT8008BI-32-33E-25. 000000D,SIT8008BI-32 -33E-25.000000T,SIT8 008BI-32-33E-25.0000 00S,1473-SIT8008BI-3 2-33E-25.000000,SIT8 008BI-32-33E-25.0000 00Y,SIT8008BI-32-33E -25.000000X,SIT8008B I-32-33E-25.000000G, SIT8008BI-32-33E-25. 000000E

Win Source Part Number: 1120946-SIT8008BI-32-33E-25.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT8008B
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 25 MHz
Function: Enable/Disable
Output: HCMOS, LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 4.5mA
Current - Supply (Disable) (Max): 4.2mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: SIT8008BI-32-33E-25.000000D,SIT8008BI-32-33E-25.000000T,SIT8008BI-32-33E-25.000000S,1473-SIT8008BI-32-33E-25.000000,SIT8008BI-32-33E-25.000000Y,SIT8008BI-32-33E-25.000000X,SIT8008BI-32-33E-25.000000G,SIT8008BI-32-33E-25.000000E

Buy Now Datasheet
Oscillators - 1473-SIT8008BI-32-33E-25.000000-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1120946-SIT8008BI-32-33E-25.000000 1473-SIT8008BI-32-33E-25.000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data