SiTime Corporation Oscillators SIT8021AI-J4-18S-24.000000E

Description
MEMS OSC XO 24.0000MHZ LVCMOS
Request a Quote Datasheet
Description
MEMS OSC XO 24.0000MHZ LVCMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-1360-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1360-2-ND
Oscillators 1473-1360-2-ND
MEMS OSC XO 24.0000MHZ LVCMOS

MEMS OSC XO 24.0000MHZ LVCMOS

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 960306-SIT8021AI-J4-18S-24.000000E - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
960306-SIT8021AI-J4-18S-24.000000E
Crystals, Oscillators, Resonators - Oscillators 960306-SIT8021AI-J4-18S-24.000000E
Win Source Part Number: 960306-SIT8021AI-J4- 18S-24.000000E Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8021 Type: XO (Standard) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 24 MHz Function: Standby (Power Down) Output: LVCMOS Frequency Stability: ±100ppm Current - Supply (Max): 130µA Current - Supply (Disable) (Max): 1.3µA Voltage - Supply: 1.8V Package / Case: 4-UFBGA, CSPBGA Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.061" L x 0.033" W (1.54mm x 0.84mm) Alternative Parts (Cross-Reference): ASE2-24.000MHZ-ET; ASFL1-24.000MHZ-L-T; ASV-24.000MHZ-E-T; 7W-24.000MBC-T; SG-210STF 24.0000MW3; SG-210STF 24.0000MW; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-1360-1,1473-136 0-2,1473-1360-6 Base Product Number: SIT8021

Win Source Part Number: 960306-SIT8021AI-J4-18S-24.000000E
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT8021
Type: XO (Standard)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 24 MHz
Function: Standby (Power Down)
Output: LVCMOS
Frequency Stability: ±100ppm
Current - Supply (Max): 130µA
Current - Supply (Disable) (Max): 1.3µA
Voltage - Supply: 1.8V
Package / Case: 4-UFBGA, CSPBGA
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.061" L x 0.033" W (1.54mm x 0.84mm)
Alternative Parts (Cross-Reference): ASE2-24.000MHZ-ET; ASFL1-24.000MHZ-L-T; ASV-24.000MHZ-E-T; 7W-24.000MBC-T; SG-210STF 24.0000MW3; SG-210STF 24.0000MW;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 1473-1360-1,1473-1360-2,1473-1360-6
Base Product Number: SIT8021

Buy Now Datasheet
MEMS OSC XO 24.0000MHZ LVCMOS

MEMS OSC XO 24.0000MHZ LVCMOS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 1473-1360-2-ND 960306-SIT8021AI-J4-18S-24.000000E SIT8021AI-J4-18S-24.000000E
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA Surface Mount; 4-UFBGA, CSPBGA Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 100 ppm 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 996644-SIT8208AI-21-33S-24.576000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 24.58 MHz
View Details
2 suppliers
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-204445-MCSOHV-C40MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillators - 863-510AAA17M0000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers