SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT8208AI-21-33S-24.576000

Description
Win Source Part Number: 996644-SIT8208AI-21- 33S-24.576000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8208 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 24.576 MHz Function: Standby (Power Down) Output: LVCMOS, LVTTL Frequency Stability: ±20ppm Current - Supply (Max): 33mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT8208AI-21-33S-24. 576000Y,3417-SIT8208 AI-21-33S-24.576000C T-SL,SIT8208AI-21-33 S-24.576000E,SIT8208 AI-21-33S-24.576000X ,1473-SIT8208AI-21-3 3S-24.576000,SIT8208 AI-21-33S-24.576000G ,SIT8208AI-21-33S-24 .576000D,SIT8208AI-2 1-33S-24.576000T,SIT 8208AI-21-33S-24.576 000S
Request a Quote Datasheet
Description
Win Source Part Number: 996644-SIT8208AI-21- 33S-24.576000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8208 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 24.576 MHz Function: Standby (Power Down) Output: LVCMOS, LVTTL Frequency Stability: ±20ppm Current - Supply (Max): 33mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT8208AI-21-33S-24. 576000Y,3417-SIT8208 AI-21-33S-24.576000C T-SL,SIT8208AI-21-33 S-24.576000E,SIT8208 AI-21-33S-24.576000X ,1473-SIT8208AI-21-3 3S-24.576000,SIT8208 AI-21-33S-24.576000G ,SIT8208AI-21-33S-24 .576000D,SIT8208AI-2 1-33S-24.576000T,SIT 8208AI-21-33S-24.576 000S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 996644-SIT8208AI-21-33S-24.576000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
996644-SIT8208AI-21-33S-24.576000
Crystals, Oscillators, Resonators - Oscillators 996644-SIT8208AI-21-33S-24.576000
Win Source Part Number: 996644-SIT8208AI-21- 33S-24.576000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8208 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 24.576 MHz Function: Standby (Power Down) Output: LVCMOS, LVTTL Frequency Stability: ±20ppm Current - Supply (Max): 33mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT8208AI-21-33S-24. 576000Y,3417-SIT8208 AI-21-33S-24.576000C T-SL,SIT8208AI-21-33 S-24.576000E,SIT8208 AI-21-33S-24.576000X ,1473-SIT8208AI-21-3 3S-24.576000,SIT8208 AI-21-33S-24.576000G ,SIT8208AI-21-33S-24 .576000D,SIT8208AI-2 1-33S-24.576000T,SIT 8208AI-21-33S-24.576 000S

Win Source Part Number: 996644-SIT8208AI-21-33S-24.576000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT8208
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 24.576 MHz
Function: Standby (Power Down)
Output: LVCMOS, LVTTL
Frequency Stability: ±20ppm
Current - Supply (Max): 33mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: SIT8208AI-21-33S-24.576000Y,3417-SIT8208AI-21-33S-24.576000CT-SL,SIT8208AI-21-33S-24.576000E,SIT8208AI-21-33S-24.576000X,1473-SIT8208AI-21-33S-24.576000,SIT8208AI-21-33S-24.576000G,SIT8208AI-21-33S-24.576000D,SIT8208AI-21-33S-24.576000T,SIT8208AI-21-33S-24.576000S

Buy Now Datasheet
Oscillators - 1473-SIT8208AI-21-33S-24.576000-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

24.576MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 996644-SIT8208AI-21-33S-24.576000 1473-SIT8208AI-21-33S-24.576000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 24.58 MHz
Frequency Stability 20 ppm 20 ppm
Unlock Full Specs
to access all available technical data