SiTime Corporation 32 kHz Oscillators SIT1533AC-H5-D14-32.768

Description
20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement
Request a Quote Datasheet
Description
20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32 kHz Oscillators - SIT1533AC-H5-D14-32.768 - SiTime Corporation
Santa Clara, CA, United States
32 kHz Oscillators
SIT1533AC-H5-D14-32.768
32 kHz Oscillators SIT1533AC-H5-D14-32.768
20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement

20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT1533AC-H5-D14-32.768
Product Name 32 kHz Oscillators
Package / Form Factor 2.0x1.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.064 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 6.40E-5 MHz
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SiT1532A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-1374-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details