Shimadzu Scientific Instruments, Inc. Mass Spectrometers Twin Line GCMS

Description
Features Simultaneously install two capillary GC columns into a single mass spectrometer High-capacity differentially-pumpe d vacuum system maintains sensitivity with carrier gas flow from two columns Inert sample pathway prevents loss of sensitivity, particularly for labile compounds The carrier gas flow rate and linear velocity are maintained for both columns so existing method retention time information can be used Switch between two applications requiring different columns without venting the MS Perform second-column confirmation on the same instrument without venting the MS Product Description Connect Two GC Columns to a Single MS The Twin Line MS System provides an innovative approach to productivity improvement for users who need to run multiple applications with different capillary columns on a single GC/MS. This option allows simultaneous connection of two capillary columns to a single mass spectrometer, so venting the MS and changing the analytical column is not required when switching between applications. A high-capacity vacuum system and exceptionally accurate control of carrier gas flow rates and linear velocity through the columns makes this possible. It is useful for switching between two applications or performing second-column confirmation with environmental, forensic, or flavor/fragrance applications, to name just a few.
Description
Features Simultaneously install two capillary GC columns into a single mass spectrometer High-capacity differentially-pumpe d vacuum system maintains sensitivity with carrier gas flow from two columns Inert sample pathway prevents loss of sensitivity, particularly for labile compounds The carrier gas flow rate and linear velocity are maintained for both columns so existing method retention time information can be used Switch between two applications requiring different columns without venting the MS Perform second-column confirmation on the same instrument without venting the MS Product Description Connect Two GC Columns to a Single MS The Twin Line MS System provides an innovative approach to productivity improvement for users who need to run multiple applications with different capillary columns on a single GC/MS. This option allows simultaneous connection of two capillary columns to a single mass spectrometer, so venting the MS and changing the analytical column is not required when switching between applications. A high-capacity vacuum system and exceptionally accurate control of carrier gas flow rates and linear velocity through the columns makes this possible. It is useful for switching between two applications or performing second-column confirmation with environmental, forensic, or flavor/fragrance applications, to name just a few.

Suppliers

Company
Product
Description
Supplier Links
Mass Spectrometers Twin Line GCMS
Features Simultaneously install two capillary GC columns into a single mass spectrometer High-capacity differentially-pumpe d vacuum system maintains sensitivity with carrier gas flow from two columns Inert sample pathway prevents loss of sensitivity, particularly for labile compounds The carrier gas flow rate and linear velocity are maintained for both columns so existing method retention time information can be used Switch between two applications requiring different columns without venting the MS Perform second-column confirmation on the same instrument without venting the MS Product Description Connect Two GC Columns to a Single MS The Twin Line MS System provides an innovative approach to productivity improvement for users who need to run multiple applications with different capillary columns on a single GC/MS. This option allows simultaneous connection of two capillary columns to a single mass spectrometer, so venting the MS and changing the analytical column is not required when switching between applications. A high-capacity vacuum system and exceptionally accurate control of carrier gas flow rates and linear velocity through the columns makes this possible. It is useful for switching between two applications or performing second-column confirmation with environmental, forensic, or flavor/fragrance applications, to name just a few.

Features

  • Simultaneously install two capillary GC columns into a single mass spectrometer
  • High-capacity differentially-pumped vacuum system maintains sensitivity with carrier gas flow from two columns
  • Inert sample pathway prevents loss of sensitivity, particularly for labile compounds
  • The carrier gas flow rate and linear velocity are maintained for both columns so existing method retention time information can be used
  • Switch between two applications requiring different columns without venting the MS
  • Perform second-column confirmation on the same instrument without venting the MS

Product Description

Connect Two GC Columns to a Single MS
The Twin Line MS System provides an innovative approach to productivity improvement for users who need to run multiple applications with different capillary columns on a single GC/MS.
This option allows simultaneous connection of two capillary columns to a single mass spectrometer, so venting the MS and changing the analytical column is not required when switching between applications. A high-capacity vacuum system and exceptionally accurate control of carrier gas flow rates and linear velocity through the columns makes this possible.
It is useful for switching between two applications or performing second-column confirmation with environmental, forensic, or flavor/fragrance applications, to name just a few.

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Gas Chromatographs
Product Number Twin Line GCMS
Product Name Mass Spectrometers
Instrument Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Natural Gas Chromatograph - NGC 8207 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Instrument Type Fixtured
Application Energy
Number of Injection Ports 0.0
View Details
Sensor Gas Chromatograph - Sulfide Analyzer - ODSA-P2 - FIS Inc.
Specs
Instrument Type Portable
Application Environmental; Medical / Biological
Injection Method Syringe Injection
View Details
Mass Spectrometers - GCMS-QP2010 Ultra - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Instrument Type Portable
Display Digital
Oven Temperature Range 32 to 842 F (0.0 to 450 C)
View Details