Shimadzu Scientific Instruments, Inc. Mass Spectrometers GCMS-QP2010 Ultra

Description
Features High-sensitivity ion source and ion optics enhance ionization and transport efficiency High-capacity differential vacuum system independently evacuates the ion source and mass analyzer for fast pump down High-speed scan and data acquisition for accurate quantitation at scan speeds above 10,000 u/second Overdrive lens reduces random noise and improves S/N ratio Ecology mode reduces costs associated with power and carrier gas consumption Product Description Best in Class Scan Speed and Sensitivity The Shimadzu single quadrupole GCMS-QP2010 Ultra gas chromatograph-mass spectrometer offers the highest performance in its class. The GCMS-QP2010 Ultra utilizes patented Advanced Scanning Speed Protocol (ASSP™) technology, allowing high-speed scanning at 20,000 u/second without sensitivity loss or spectral distortion, and is ideally suited for fast-GC/MS and Comprehensive GC/MS (GC x GC/MS). The precision-designed quadrupole mass filter is able to obtain accurate mass assignments across the entire mass range, and is equipped with a pre-filter to reduce the influence of contamination on the main filter. The front-access ion source simplifies and streamlines routine maintenance tasks.
Description
Features High-sensitivity ion source and ion optics enhance ionization and transport efficiency High-capacity differential vacuum system independently evacuates the ion source and mass analyzer for fast pump down High-speed scan and data acquisition for accurate quantitation at scan speeds above 10,000 u/second Overdrive lens reduces random noise and improves S/N ratio Ecology mode reduces costs associated with power and carrier gas consumption Product Description Best in Class Scan Speed and Sensitivity The Shimadzu single quadrupole GCMS-QP2010 Ultra gas chromatograph-mass spectrometer offers the highest performance in its class. The GCMS-QP2010 Ultra utilizes patented Advanced Scanning Speed Protocol (ASSP™) technology, allowing high-speed scanning at 20,000 u/second without sensitivity loss or spectral distortion, and is ideally suited for fast-GC/MS and Comprehensive GC/MS (GC x GC/MS). The precision-designed quadrupole mass filter is able to obtain accurate mass assignments across the entire mass range, and is equipped with a pre-filter to reduce the influence of contamination on the main filter. The front-access ion source simplifies and streamlines routine maintenance tasks.

Suppliers

Company
Product
Description
Supplier Links
Mass Spectrometers GCMS-QP2010 Ultra
Features High-sensitivity ion source and ion optics enhance ionization and transport efficiency High-capacity differential vacuum system independently evacuates the ion source and mass analyzer for fast pump down High-speed scan and data acquisition for accurate quantitation at scan speeds above 10,000 u/second Overdrive lens reduces random noise and improves S/N ratio Ecology mode reduces costs associated with power and carrier gas consumption Product Description Best in Class Scan Speed and Sensitivity The Shimadzu single quadrupole GCMS-QP2010 Ultra gas chromatograph-mass spectrometer offers the highest performance in its class. The GCMS-QP2010 Ultra utilizes patented Advanced Scanning Speed Protocol (ASSP™) technology, allowing high-speed scanning at 20,000 u/second without sensitivity loss or spectral distortion, and is ideally suited for fast-GC/MS and Comprehensive GC/MS (GC x GC/MS). The precision-designed quadrupole mass filter is able to obtain accurate mass assignments across the entire mass range, and is equipped with a pre-filter to reduce the influence of contamination on the main filter. The front-access ion source simplifies and streamlines routine maintenance tasks.

Features

  • High-sensitivity ion source and ion optics enhance ionization and transport efficiency
  • High-capacity differential vacuum system independently evacuates the ion source and mass analyzer for fast pump down
  • High-speed scan and data acquisition for accurate quantitation at scan speeds above 10,000 u/second
  • Overdrive lens reduces random noise and improves S/N ratio
  • Ecology mode reduces costs associated with power and carrier gas consumption

Product Description

Best in Class Scan Speed and Sensitivity
The Shimadzu single quadrupole GCMS-QP2010 Ultra gas chromatograph-mass spectrometer offers the highest performance in its class.
The GCMS-QP2010 Ultra utilizes patented Advanced Scanning Speed Protocol (ASSP™) technology, allowing high-speed scanning at 20,000 u/second without sensitivity loss or spectral distortion, and is ideally suited for fast-GC/MS and Comprehensive GC/MS (GC x GC/MS). The precision-designed quadrupole mass filter is able to obtain accurate mass assignments across the entire mass range, and is equipped with a pre-filter to reduce the influence of contamination on the main filter.
The front-access ion source simplifies and streamlines routine maintenance tasks.

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Gas Chromatographs
Product Number GCMS-QP2010 Ultra
Product Name Mass Spectrometers
Instrument Type Portable
Display Digital
Oven Temperature Range 32 to 842 F (0.0 to 450 C)
Inlet Pressure Range 0.0 to 141 psi (0.0 to 99.01 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Process gas chromatograph - PGC1000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Instrument Type Fixtured
Application Energy
General Features Data Storage
View Details
Heat Value Gas Chromatograph -  - Azbil Corporation
Specs
Instrument Type Fixtured
Application Industrial Gases
View Details
Gas Chromatograph System - GC-2014 - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Instrument Type Fixtured
Application Industrial Gases; Petroleum
Number of Injection Ports 3
View Details
Compact Gas Chromatograph - LDetek MultiDetek2 - md2 - Process Sensing Technologies USA
Specs
Application Measuring trace impurities in industrial bulk gas production
Operating Temperature 50 to 113 F (10 to 45 C)
View Details