The NGC8207 is a field-mounted natural gas chromatograph for on-site composition and heating value analysis in custody transfer. It has a compact weatherproof aluminum enclosure measuring 6.75 in diameter, 16 in long, and 9.00 in tall, weighing 28 lb. It operates in ambient temperatures from 0°F to 130°F (-18°C to 55°C), with a cold weather option extending to -40°F to 130°F (-40°C to 55°C). The unit supports sampling from up to four gas streams and performs analysis in approximately six minutes. Certifications include CSA Type 4X, IECEx IP56, ATEX Type 4X (IP66 equivalent), NEC & CEC Class I Div. 1 Groups B, C, D T6, and IECEx Exd IIB + H2 T6. Power is supplied by 10.5 to 16 V DC, with an optional 21 to 28 V DC range. Communications are via RS-232, USB, or Ethernet, and it features a 32-bit processor with onboard diagnostics and display.
The NGC (Natural Gas Chromatograph) performs on-site gas analysis and heating value computation where current chromatograph technology has been either impractical or unaffordable. This truly “transmitter-like” GC takes up no more room on the pipeline than most multivariable transmitters.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Gas Chromatographs |
| Product Number | NGC 8207 |
| Product Name | Natural Gas Chromatograph |
| Instrument Type | Fixtured |
| Application | Energy |
| Number of Injection Ports | 0.0 |
| Injection Method | Split/Splitless Column Injection |
| Display | Digital |